HP logo

HP 2GB 1333DDR3 1DM 8440p Memory memory module 1 x 2 GB DDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61570
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2GB 1333DDR3 1DM 8440p Memory memory module 1 x 2 GB DDR3:

HP 2GB 1333DDR3 1DM 8440p Memory, 2 GB, 1 x 2 GB, DDR3, 1333 MHz

Long summary description HP 2GB 1333DDR3 1DM 8440p Memory memory module 1 x 2 GB DDR3:

HP 2GB 1333DDR3 1DM 8440p Memory. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.