location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon I470D 14PPM ಇಂಕ್‌ಜೆಟ್ ಪ್ರಿಂಟರ್‌ ಬಣ್ಣ 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I470D 14PPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8518A019
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
ಇಂಕ್‌ಜೆಟ್ ಪ್ರಿಂಟರ್‌ಗಳು Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:21:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon I470D 14PPM ಇಂಕ್‌ಜೆಟ್ ಪ್ರಿಂಟರ್‌ ಬಣ್ಣ 4800 x 1200 DPI A4:
This short summary of the Canon I470D 14PPM ಇಂಕ್‌ಜೆಟ್ ಪ್ರಿಂಟರ್‌ ಬಣ್ಣ 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon I470D 14PPM, ಬಣ್ಣ, 4800 x 1200 DPI, 2, A4, 18 ppm

Long summary description Canon I470D 14PPM ಇಂಕ್‌ಜೆಟ್ ಪ್ರಿಂಟರ್‌ ಬಣ್ಣ 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon I470D 14PPM ಇಂಕ್‌ಜೆಟ್ ಪ್ರಿಂಟರ್‌ ಬಣ್ಣ 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon I470D 14PPM. ಬಣ್ಣ, ಪ್ರಿಂಟ್ ಕ್ಯಾಟ್ರಿಡ್ಜ್‌ಗಳ ಸಂಖ್ಯೆ: 2. ಗರಿಷ್ಟ ರೆಸೊಲ್ಯೂಶನ್: 4800 x 1200 DPI. ಗರಿಷ್ಠ ISO A-ಸರಣಿ ಕಾಗದ ಗಾತ್ರ: A4. ಪ್ರಿಂಟ್ ವೇಗ (ಕಪ್ಪು, ಸಾಮಾನ್ಯ ಗುಣಮಟ್ಟ, A4/US ಲೆಟರ್): 18 ppm

ವೈಶಿಷ್ಟ್ಯಗಳು
ಬಣ್ಣ *
Yes
ಪ್ರಿಂಟ್ ಕ್ಯಾಟ್ರಿಡ್ಜ್‌ಗಳ ಸಂಖ್ಯೆ *
2
ಮುದ್ರಣ
ಗರಿಷ್ಟ ರೆಸೊಲ್ಯೂಶನ್ *
4800 x 1200 DPI
ಪ್ರಿಂಟ್ ವೇಗ (ಕಪ್ಪು, ಸಾಮಾನ್ಯ ಗುಣಮಟ್ಟ, A4/US ಲೆಟರ್) *
18 ppm
ಪ್ರಿಂಟ್ ವೇಗ (ಬಣ್ಣ, ಸಾಮಾನ್ಯ ಗುಣಮಟ್ಟ, A4/US ಲೆಟರ್)
12 ppm
ಇನ್‌ಪುಟ್ ಮತ್ತು ಔಟ್‌ಪುಟ್ ಸಾಮರ್ಥ್ಯ
ಗರಿಷ್ಠ ಇನ್‌ಪುಟ್ ಸಾಮರ್ಥ್ಯ
100 ಶೀಟ್‌ಗಳು
ಕಾಗದ ನಿರ್ವಹಣೆ
ಗರಿಷ್ಠ ಪ್ರಿಂಟ್ ಗಾತ್ರ
210 x 297 mm
ಗರಿಷ್ಠ ISO A-ಸರಣಿ ಕಾಗದ ಗಾತ್ರ *
A4
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಐ/ಒ ಪೋರ್ಟ್‌ಗಳು
USB
ವಿನ್ಯಾಸ
ಮಾರ್ಕೆಟ್ ಸ್ಥಿತಿ *
ಗೃಹ & ಕಚೇರಿ
ಸಿಸ್ಟಮ್ ಅಗತ್ಯಗಳು
ಕನಿಷ್ಟ ಸಿಸ್ಟಮ್‌ ಅಗತ್ಯಗಳು
Windows: PC with Windows XP, Windows 2000, Windows Millennium, Windows 98, USB interface¹, CD-ROM Drive. Free hard disk space for printer driver installation: 60MB for Windows 2000/XP, 25MB for Windows ME/98. Mac: Macintosh computer with Mac OS 8.6-9.x or Mac OS X v10.2.1 or later, USB interface. Free hard disk space for printer driver installation: 40MB for Mac 8.6-9.x, 110MB for Mac OS X v10.2.1
ಪ್ಯಾಕೇಜಿಂಗ್ ಡೇಟಾ
ಬಂಡಲ್ ಮಾಡಿರುವ ಸಾಫ್ಟ್‌ವೇರ್
Windows: PhotoViewer, Easy-PhotoPrint, Easy-WebPrint Mac: PhotoViewer, Easy-PhotoPrint
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಅಳತೆಗಳು (ಅxಆxಎ)
393 x 258 x 218 mm
ಇಂಟರ್ಫೇಸ್
USB
ಸ್ಟಾಂಡರ್ಡ್ ಇನ್ಪುಟ್ ಟ್ರೇಗಳು
Sheet feeder: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4"x6"