location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G3 Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G3 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2WU10EA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Oct 2018
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Mini G3 Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - Intel Xeon E3 v5 E3-1245V5 (8M Cache, 3.5 GHz)
  • - 32GB (2400 MHz) DDR4-SDRAM (2 x 16 GB) & 512GB SSD
  • - 216 x 216 x 58 mm, 2 x USB C Thunderbolt ports
Long product name HP Z2 Mini G3 Workstation :
The long product name of HP Z2 Mini G3 Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E3 v5 E3-1245V5 (8M Cache, 3.5 GHz), 32GB DDR4-SDRAM, 512GB SSD, Intel HD Graphics P530, LAN, Windows 10 Pro 64-bit
More>>>
HP Z2 Mini G3 Workstation:
The official description of HP Z2 Mini G3 Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP’s first mini workstation designed for CAD users.[2]
Finally a revolutionary mini PC for CAD that delivers breakthrough power and versatility in a small, elegant design. Made by and for design professionals, the Z2 Mini gives you both performance and reliability for the best CAD experience.

Short summary description HP Z2 Mini G3 Workstation:
This short summary of the HP Z2 Mini G3 Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 Mini G3 Workstation, 3.5 GHz, Intel® Xeon® E3 v5, E3-1245V5, 32 GB, 512 GB, Windows 10 Pro

Long summary description HP Z2 Mini G3 Workstation:
This is an auto-generated long summary of HP Z2 Mini G3 Workstation based on the first three specs of the first five spec groups.

HP Z2 Mini G3 Workstation. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1245V5. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: Desktop. Product type: Workstation. Product colour: Black

Next-level power

Get server-grade power in a remarkably small device. Intel® Xeon® processors[3]and NVIDIA® Quadro® graphics keep up with the speed of your creativity.

Designed for the workspace of the future

We packed workstation performance into a mini PC with a design that will turn heads. Our most flexible and most beautiful workstation ever—perfect for every office environment.

Industry-leading reliability

Tech issues should never hold you back. The Z2 Mini is tested for 368,000 hours and certified for the most popular CAD software. Feel confident using a workstation influenced by over 30 years of engineering and backed by a 3-year standard limited warranty.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1245V5
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.5 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1200 v5
Processor codename
Skylake
Thermal Design Power (TDP)
80 W
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
32 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics P530
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191D
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
No
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Design
Chassis type *
Desktop
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C236
Audio chip
Realtek HD ALC221-VB
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
88173
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Conflict-Free processor
Yes
Power
Power supply *
200 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
216 mm
Depth *
216 mm
Height *
58 mm
Weight *
2.04 kg
Packaging content
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2020-06-30 04:22:38
Uk has collected 40 expert reviews for HP Z2 Mini G3 Workstation and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
aecmag.com
Updated:
2020-06-30 04:22:38
Small Form Factor (SFF) workstations like the HP Z240 SFF are becoming much more prevalent in design and engineering offices. What were once considered entrylevel workstations, with compact chassis of around 100 x 350 x 400mm, are now powerful enough to s...
Bottom line Having spent several weeks testing the HP Z2 Mini, we have to say we are very impressed. It delivers pretty much everything one needs for bread and butter 3D CAD work and does so in a beautifully styled micro chassis. With temperatures hitting 26°C in Lon...
0%
uk.hardware.info
Updated:
2020-06-30 04:22:38
Whenever someone mentions workstations, you quickly think of large, heavy computers. HP breaks this 'law' with its new Z2 mini workstation. A mini pc with Xeon, which we cover extensively in this article.Workstations are the crème de la crème of the busin...
Bottom line The Z2 Mini is a very interesting workstation if you are looking for a compact, reliable PC. The performance level is of course not as high compared to the high-end models. It is a device mainly aimed at not so heavy tasks. Examples include making CAD dra...
0%
develop3d.com
Updated:
2020-06-30 04:22:38
Small Form Factor (SFF) workstations like the HP Z240 SFF are becoming much more prevalent in design and engineering offices. What were once considered entry-level workstations, with compact chassis of around 100 x 350 x 400mm, are now powerful enough to...
Bottom line Having spent several weeks testing the HP Z2 Mini, we have to say we are very impressed. It delivers pretty much everything one needs for bread and butter 3D CAD work and does so in a beautifully styled micro chassis. With temperatures hitting 26 C in Lon...
0%
devontechsupport.com
Updated:
2020-06-30 04:22:38
The very mention of the term workstation will probably conjure images of massive beige or anthracite metal towers, designed to house the most powerful computer components known to humanity before being swiftly shoved underneath a desk, never to be seen ag...
Bottom line The basic model of the Mini G3 (Z2E14UT#ABA), which runs a Core i3 CPU with 4GB OF RAM, fewer ports and a 1TB HDD, costs only $699 (around £545, AU$930) but is not available in the UK. Instead, the cheapest model here (1CC49ET#ABU) retails for £860 (aroun...
0%
techradar.com
Updated:
2020-06-30 04:22:38
The very mention of the term workstation will probably conjure images of massive beige or anthracite metal towers, designed to house the most powerful computer components known to humanity before being swiftly shoved underneath a desk, never to be seen ag...
Good Great performer for such a small machine, Relatively affordable price, Ability to drive four 4K monitors...
Bad Only DisplayPort connectors available...
Bottom line A well-thought-out, gorgeous, pint-sized workstation computer that can (and will) make your 8K dreams come true without breaking the bank...
0%
tomsguide.com
Updated:
2020-06-30 04:22:38
The HP Z2 Mini G3 ($714.00 start, $1,698 as tested) is the latest version of HP's small wonder, the ultrasmall workstation PC. While it's still something of a curiosity, it may not stay that way for long. As systems get smaller, we've seen an ever wider c...
Good Workstation-class performance in a compact desig, Easy access to internal, Several mounting options...
Bad Port selection varies by configuratio, No Thunderbolt 3 suppor, Limited expandability...
Bottom line The HP Z2 Mini G3 is the first mini PC we've seen that pushes the capability envelope into workstation territory, thanks to its powerful processing, ISV-certified Nvidia Quadro graphics, and combination of spacious and speedy storage. If you need basic wo...
90%
pcmag.com
Updated:
2020-06-30 04:22:38
The HP Z2 Mini G3 (Starts at $699; $1,698 as tested) is the most compact small-form-factor (SFF) desktop workstation you can buy. It can be configured with an Intel Core or Xeon processor along with a fairly powerful Nvidia Quadro workstation-class GPU. I...
Good Attractive price, Compact and sturdy chassis, ISV-certified hardware, Support for up to six displays, Solid connectivity, including USB-C...
Bad Limited expandability, Lacks Thunderbolt 3 support...
Bottom line The HP Z2 Mini G3 is an ISV-certified workstation in a package that's smaller than a shoe box. It's an ideal choice for professionals who need plenty of power, but don't have much desk space...
80%
hw4all.com
Updated:
2020-06-30 04:22:38
When you use the word workstation, you think quickly on large, heavy machines. HP breaks with this “law” with its new HP Z2 Mini workstation. A mini PC with Xeon, focusing on workstation applications, which we discuss in detail in this article.Workstation...
Bottom line HP Z2 Mini is a very interesting workstation if you are looking for a compact, reliable PC. The performance level is not so very high as the high-end models. It is a device that is designed for not too heavy tasks. Think of creating CAD drawings. You usua...
0%
computershopper.com
Updated:
2020-06-30 04:22:38
So, how do you increase your available working space without actually increasing the size of the space where you're working?Why, you downsize the things that are in your working space, of course. Take, for example, the classic space hog: the PC tower. If...
Good Desktop tower-class performance, Compact, attractive design, Quiet operation, Various mounting options, including VESA...
Bad No flash-card reader, Base model doesn't have USB Type-C...
Bottom line Tested with a Xeon processor and Quadro graphics, the Z2 Mini G3 packs workstation power and ISV certification into a small-form-factor PC that's eminently mountable—and capable, for its size. Read More...
80%
Computerpoweruser.com
Updated:
2020-06-30 04:22:38
In the pages of CPU, we've reviewed our share of mini PCs, but we typically shy away from telling you what applications best suit these compact computers. For us, it makes the most sense to just tell you the specs, run some tests, and let you figure out...
0%
macobserver.com
Updated:
2020-06-30 04:22:38
It's well known now that Apple isn't shipping modern desktop Macs for the creative and technical professionals. Notably, Microsoft and HP have seized on this gap in Apple's product line and have moved in with capable solutions designed to be both powerful...
Good Small, beautifully designed, lots of purchase options, tremendous technical detail available, can drive four 4K displays, supports Xeon CPUs, easy open lid, supports up to 32 GB RAM, boot SSD on M.2 bus, also certified for selected Linux OSes, certified f...
Bad Maximum RAM is 32 GB...
0%
storagereview.com
Updated:
2020-06-30 04:22:38
The HP Z2 Mini workstation is exactly what the name implies; it's a tiny workstation that looks more like a thin client than a full-fledged workstation. Make no mistake though, despite the diminutive size, the Z2 Mini is still packed with everything most...
Good Small footprint with multiple creative mounting options, Affordable pricing, even when fully decked out, Outperformed larger workstations on some benchmarks...
Bad Only one dedicated graphics card option...
Bottom line The HP Z2 Mini is a small workstation that can not only keep up with the big dogs, it can pass them. The Z2 Mini can be mounted in a number of ways, supports multiple displays, and starts at under $700.HP Z2 Mini product page...
0%
Disclaimer HP Z2 Mini G3 Workstation:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.