DELL logo

DELL Precision 7720 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M1200 Windows 10 Home Black, Graphite

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48005
Info modified on:
24 Jan 2025, 20:22:19
Short summary description DELL Precision 7720 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M1200 Windows 10 Home Black, Graphite:

DELL Precision 7720, Intel® Core™ i7, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Precision 7720 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M1200 Windows 10 Home Black, Graphite:

DELL Precision 7720. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black, Graphite

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.