location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent PL3310 keyboard Gaming USB QWERTY US English Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL3310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL3310 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054392611650
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:08:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 May 2022
Product end of life date
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ewent PL3310 keyboard Gaming USB QWERTY US English Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backlight: 3 area-colour illumination with breathing effect
  • - Solid metal full-sized keyboard
  • - Key Anti-Ghosting, capable of registering up to 19 simultaneous keystrokes
  • - Tangle-free nylon braided USB cable
  • - 12 Multimedia keys
  • - Windows lock to enable Gaming mode
Warranty: 2 Years
Long product name Ewent PL3310 keyboard Gaming USB QWERTY US English Black, Silver :
The long product name of Ewent PL3310 keyboard Gaming USB QWERTY US English Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Play Illuminated Metal Gaming Keyboard US Layout
More>>>
Ewent PL3310 keyboard Gaming USB QWERTY US English Black, Silver:
The official description of Ewent PL3310 keyboard Gaming USB QWERTY US English Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Play PL3310 Gaming Keyboard is a robust metal gaming keyboard with 3 area-colour selectable illumination breathing effect. A solid gamers keyboard for hours of excellent gaming experience. The Windows lock key disables the Windows key during gaming. With the Anti-Ghosting keys you can register 19 keystrokes simultaneously. No tangled cable anymore with the tangle-free nylon braided USB cable.

Windows Lock key

Your gameplay won't be disturbed when pressing the Windows Lock key. This lock key enables and disables the Windows key. The Windows lock key prevents you from returning to your Windows desktop and missing game action.

Backlight illumination with breathing effect

Choose between 3 pre-set colour modes that will match your personal preferences. The Play gaming keyboard has also a three-area LED breathing effect. You can select the LED intensity and colour mode as you wish and if you do not want any illuminated background during gameplay then simply switch off the leds.

Anti-Ghosting Keys

The Play gaming keyboard comes with Anti-Ghosting keys that are capable of registering up to 19 keystrokes simultaneously. For better control during gaming.

Robust metal keyboard with tangle free nylon cable

This solid metal full-sized keyboard comes with 12 Multimedia keys and is available in 6 different layouts. It has a tangle-free nylon braided USB connection cable.

- LED colors: 3-area LED lights with breathing effect
- Media keys: 12
- Special function keys: LED, Windows key lock
- Anti-Ghosting keys: up to 19 keys
- Interface: USB 2.0
- Cable length: 1,5m Nylon braided cable

Short summary description Ewent PL3310 keyboard Gaming USB QWERTY US English Black, Silver:
This short summary of the Ewent PL3310 keyboard Gaming USB QWERTY US English Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent PL3310, Full-size (100%), Wired, USB, QWERTY, RGB LED, Black, Silver

Long summary description Ewent PL3310 keyboard Gaming USB QWERTY US English Black, Silver:
This is an auto-generated long summary of Ewent PL3310 keyboard Gaming USB QWERTY US English Black, Silver based on the first three specs of the first five spec groups.

Ewent PL3310. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Backlight type: RGB LED. Cable length: 1.5 m. Recommended usage: Gaming. Product colour: Black, Silver

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
US English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Number of hot keys
12
USB hub
No
Purpose
Universal
Fingerprint reader
No
Design
Backlight *
Yes
Design
Backlight type
RGB LED
Backlight colour
Red/Green/Blue
Keyboard style
Straight
Wrist rest
No
Product colour *
Black, Silver
Surface coloration
Monochromatic
Features
Cable length
1.5 m
Power
Power source type *
USB
Mouse
Mouse included *
No
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060