location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent PL3300 mouse Gaming Right-hand USB Type-A Optical 3200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL3300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL3300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054392611643
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ewent PL3300 mouse Gaming Right-hand USB Type-A Optical 3200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High accuracy: 3200 DPI
  • - DPI switch: choose between 4 pre-set DPI levels
  • - 4-colour illumination with breathing effect
  • - Ergonomic design: game comfortably
  • - 6 buttons and light scroll wheel
  • - Tangle-free nylon braided USB cable
Warranty: 2 Years
Long product name Ewent PL3300 mouse Gaming Right-hand USB Type-A Optical 3200 DPI :
The long product name of Ewent PL3300 mouse Gaming Right-hand USB Type-A Optical 3200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Play Illuminated Gaming Mouse 3200 DPI
More>>>
Ewent PL3300 mouse Gaming Right-hand USB Type-A Optical 3200 DPI:
The official description of Ewent PL3300 mouse Gaming Right-hand USB Type-A Optical 3200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PL3300 Gaming mouse with a high accuracy optical sensor, lets you choose between four pre-set DPI levels up to 3200 DPI. The ergonomic design ensures the perfect grip. No tangled cable anymore with the tangle-free nylon braided USB cable.

4 DPI Levels

The Play gaming mouse is equipped with a high accuracy optical sensor. The DPI switch lets you choose between 4 pre-set DPI levels from 1200 up to max 3200 DPI for maximum game experience.

4 Colour breathing effect

Automatic 4-colour illumination breathing effect for a colourful gaming experience.

Ergonomic lightweight design

Ergonomic designed mouse with comfortable grip. This lightweight gaming mouse with its 6 high responsive buttons and light scroll wheel lets you beat your game opponents.

Tangle free nylon cable

Game freely as you like. Don't get distracted by a tangled cable thanks to the nylon braided USB cable.

- Sensor: 180IC Optical
- DPI: 1000-1600-2400-3200 ( 4 levels )
- LED colors: 4x LED lights with breathing effect
- Buttons: 6 high responsive buttons
- Interface: USB 2.0
- Cable length: 1,5m Nylon braided cable

Short summary description Ewent PL3300 mouse Gaming Right-hand USB Type-A Optical 3200 DPI:
This short summary of the Ewent PL3300 mouse Gaming Right-hand USB Type-A Optical 3200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent PL3300, Right-hand, Optical, USB Type-A, 3200 DPI, Black

Long summary description Ewent PL3300 mouse Gaming Right-hand USB Type-A Optical 3200 DPI:
This is an auto-generated long summary of Ewent PL3300 mouse Gaming Right-hand USB Type-A Optical 3200 DPI based on the first three specs of the first five spec groups.

Ewent PL3300. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
3200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Recommended usage
Universal
Customizable movement resolution
Yes
Mouse
Number of movement resolution modes
4
Design
Form factor *
Right-hand
Product colour *
Black
Surface coloration
Monochromatic
Illumination
Yes
Ergonomics
Cable length
1.5 m
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716070