location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech C930e webcam 1920 x 1080 pixels USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C930e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000976
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:13:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech C930e webcam 1920 x 1080 pixels USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1920 x 1080 pixels 30 fps
  • - Full HD
  • - Host interface: USB
  • - Black
Warranty: 3-year Limited hardware warranty
Long product name Logitech C930e webcam 1920 x 1080 pixels USB Black :
The short editorial description of Logitech C930e webcam 1920 x 1080 pixels USB Black

FullHD 1080p, H.264/SVC, 90-degree, Zoom 4x, 29 x 94 x 24 mm, Black/Sivler
More>>>
Logitech C930e webcam 1920 x 1080 pixels USB Black:
The official marketing text of Logitech C930e webcam 1920 x 1080 pixels USB Black as supplied by the manufacturer

ADVANCED CAPABILITIES FOR TRUE-TO-LIFE VIDEO CALLS

Experience video calls that are the next best thing to being there in person. Sophisticated technology in the Logitech C930e Webcam delivers clear video and sound in virtually any environment, even low-light conditions. With 1080p high-def, H.264 video compression, and a wide 90-degree field of view, C930e offers advanced webcam capabilities for superior video conferencing.

HIGH QUALITY, LOW BANDWIDTH

Raise meeting productivity with remarkably clear video at all times – even when bandwidth is limited. Optimized for Skype for Business, the C930e Webcam supports H.264 with Scalable Video Coding and UVC 1.5 encoding to minimize its dependence on computer and network resources.

GREAT VIDEO IN ANY ENVIRONMENT

Show your best side on every video call, wherever you are. The C930e Webcam features 90-degree field of view, pan, tilt, and 4x digital zoom, allowing you to adjust the frame to fit your environment. RightLight 2 Technology and a precision lens provide sharp video even in low-light conditions.

CERTIFIED FOR BUSINESS

Business-grade certifications mean you can launch your next presentation or video meeting with complete confidence. USB plug-and-play connectivity makes the C930e Webcam simple to start, easy to operate. Connect to any video conferencing application–including the ones you already use.

Short summary description Logitech C930e webcam 1920 x 1080 pixels USB Black:
This short summary of the Logitech C930e webcam 1920 x 1080 pixels USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech C930e, 1920 x 1080 pixels, Full HD, 30 fps, 1920x1080@30fps, 720p, 1080p, H.264

Long summary description Logitech C930e webcam 1920 x 1080 pixels USB Black:
This is an auto-generated long summary of Logitech C930e webcam 1920 x 1080 pixels USB Black based on the first three specs of the first five spec groups.

Logitech C930e. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Host interface: USB, Product colour: Black, Mounting type: Clip. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.7 Lion, Mac.... Width: 94 mm, Depth: 43.3 mm, Height: 71 mm

Performance
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Resolution at capture speed
1920x1080@30fps
Supported video modes
720p, 1080p
Video format supported
H.264
Auto focus
Yes
Zoom capability
Yes
Digital zoom
4x
Diagonal field of view
90°
Plug and Play
Yes
Design
Built-in microphone *
Yes
Host interface *
USB
Product colour *
Black
Design
Mounting type *
Clip
Certification
ZEISS
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
94 mm
Depth
43.3 mm
Height
71 mm
Weight
162 g
Packaging data
Product count per unit
1
Packaging content
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-09-16 00:40:50
Uk has collected 9 expert reviews for Logitech C930e webcam 1920 x 1080 pixels USB Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2018-09-16 00:40:44
In the past, Logitech has made a number of decent-quality high definition webcams for day-to-day use, such as the Logitech HD Webcam C510.Whilst things have quietened down on the consumer webcam front - with most people using the perfectly adequate webcam...
Good Nice design, Good video quality, Excellent noise cancellation, Wide field of view, Easy install...
Bad Expensive, No optical settings...
Bottom line The Logitech Webcam C930e is an excellent business webcam with very good image quality and excellent noise cancellation, which makes it a great choice for noisy environments. It is expensive, however, so if you just want a camera for one-on-one video cal...
80%
techradar.com/au/
Updated:
2018-09-16 00:40:47
In the past, Logitech has made a number of decent-quality high definition webcams for day-to-day use, such as the Logitech HD Webcam C510.Whilst things have quietened down on the consumer webcam front - with most people using the perfectly adequate webcam...
Good Nice design, Good video quality, Excellent noise cancellation, Wide field of view, Easy install...
Bad Expensive, No optical settings...
Bottom line The Logitech Webcam C930e is an excellent business webcam with very good image quality and excellent noise cancellation, which makes it a great choice for noisy environments. It is expensive, however, so if you just want a camera for one-on-one video cal...
80%
Country Distributor
Australia 4 distributor(s)