Samsung logo

Samsung Z2 10.2 cm (4") Dual SIM 4G Micro-USB 1 GB 8 GB 1500 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81042
Info modified on:
27 Feb 2024, 15:02:08
Short summary description Samsung Z2 10.2 cm (4") Dual SIM 4G Micro-USB 1 GB 8 GB 1500 mAh Black:

Samsung Z2, 10.2 cm (4"), 480 x 800 pixels, 1 GB, 8 GB, 5 MP, Black

Long summary description Samsung Z2 10.2 cm (4") Dual SIM 4G Micro-USB 1 GB 8 GB 1500 mAh Black:

Samsung Z2. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 1500 mAh. Product colour: Black. Weight: 127 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.