ASUS logo

ASUS A456UQ-FA047D laptop Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Blue, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45160
Info modified on:
01 Feb 2025, 04:58:01
Short summary description ASUS A456UQ-FA047D laptop Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Blue, Silver:

ASUS A456UQ-FA047D, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS A456UQ-FA047D laptop Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Blue, Silver:

ASUS A456UQ-FA047D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Blue, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.