Warranty:
Three years Rapid Replacement Service.
Long product name Lenovo TS E500 Projector data projector 1600 ANSI lumens SVGA (800x600)
:
The long product name of Lenovo TS E500 Projector data projector 1600 ANSI lumens SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TS E500 PROJECTOR DLP 1600 ANSI 800X600 SVGA 2.4KG IN (PC)
More>>>
Lenovo TS E500 Projector data projector 1600 ANSI lumens SVGA (800x600):
The official description of Lenovo TS E500 Projector data projector 1600 ANSI lumens SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Impress your audience with the E500 projector. Small and feature-rich, the E500 is a cost effective solution for your business and entertainment needs. The E500 features digital light processing (DLP) technology, for superb image quality on the screen.
Short summary description Lenovo TS E500 Projector data projector 1600 ANSI lumens SVGA (800x600):
This short summary of the Lenovo TS E500 Projector data projector 1600 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo TS E500 Projector, 1600 ANSI lumens, SVGA (800x600), 2000:1, Lamp, 2000 h, P-VIP
Long summary description Lenovo TS E500 Projector data projector 1600 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Lenovo TS E500 Projector data projector 1600 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.
Lenovo TS E500 Projector. Projector brightness: 1600 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: P-VIP. Digital zoom: 1.2x. Analog signal format system: NTSC, PAL, SECAM. Display diagonal: 1.52 cm (0.6")