location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EDY IKV 2374 combi-fridge Built-in 195 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EDY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IKV 2374
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IKV2374
Category :
Fridges that also have freezer departments, usually at the top.
Combi-Fridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EDY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2020 21:22:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EDY IKV 2374 combi-fridge Built-in 195 L White :
  • - Built-in 195 L White
  • - 175 L
  • - 20 L
  • - Reversible doors
More>>>
Short summary description EDY IKV 2374 combi-fridge Built-in 195 L White:
This short summary of the EDY IKV 2374 combi-fridge Built-in 195 L White data-sheet is auto-generated and uses the product title and the first six key specs.

EDY IKV 2374, 195 L, Built-in, White

Long summary description EDY IKV 2374 combi-fridge Built-in 195 L White:
This is an auto-generated long summary of EDY IKV 2374 combi-fridge Built-in 195 L White based on the first three specs of the first five spec groups.

EDY IKV 2374. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Total net capacity: 195 L. Fridge net capacity: 175 L. Freezer net capacity: 20 L