location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPD5110CC/00 external hard drive 250 GB 7200 RPM 3.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPD5110CC 250 GB USB 2.0 External Hard Disk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPD5110CC/00
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips SPD5110CC/00 external hard drive 250 GB 7200 RPM 3.5" USB 2.0 :
The short editorial description of Philips SPD5110CC/00 external hard drive 250 GB 7200 RPM 3.5" USB 2.0

Secure back-up storage Designed to store, share and protect
More>>>
Philips SPD5110CC/00 external hard drive 250 GB 7200 RPM 3.5" USB 2.0:
The official marketing text of Philips SPD5110CC/00 external hard drive 250 GB 7200 RPM 3.5" USB 2.0 as supplied by the manufacturer

Archive and secure your favorite home movies, music and memories instantly! You’ll never run out of storage space or lose data when you have a Philips hard disk. It’s built to last, giving you the confidence you demand from your equipment.

Short summary description Philips SPD5110CC/00 external hard drive 250 GB 7200 RPM 3.5" USB 2.0:
This short summary of the Philips SPD5110CC/00 external hard drive 250 GB 7200 RPM 3.5" USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPD5110CC/00, 250 GB, 3.5", 2.0, 7200 RPM

Long summary description Philips SPD5110CC/00 external hard drive 250 GB 7200 RPM 3.5" USB 2.0:
This is an auto-generated long summary of Philips SPD5110CC/00 external hard drive 250 GB 7200 RPM 3.5" USB 2.0 based on the first three specs of the first five spec groups.

Philips SPD5110CC/00. Hard drive capacity: 250 GB, Hard drive size: 3.5". USB version: 2.0. Hard drive rotational speed: 7200 RPM

Disk Drive
Hard drive capacity *
250 GB
Hard drive rotational speed *
7200 RPM
Hard drive size *
3.5"
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Energy Management
External power adapter
Yes
Packaging Data
Cables included
USB
User guide
Yes
Bundled software
Nero Suite 6: NeroBackItUp, Nero Showtime
Package width
145 mm
Package height
242 mm
Logistics data
Master (outer) case GTIN (EAN/UPC)
87 10895 93305 6
Quantity per pallet
4 pc(s)
Master (outer) case width
316 mm
Master (outer) case length
511 mm
Master (outer) case height
333 mm
Other features
USB cable
USB
AC adapter bundled
Yes
Access time
8.5 ms
Internal
No
Minimum processor
Pentium 4 1 GHz, 128 MB RAM
Minimum RAM
128 MB
Minimum system requirements
Windows 98SE/ME/2000/XP
Nero
BackItUp
Package dimensions (WxDxH)
242 x 304 x 145 mm
Package length
30.4 cm
EAN/UPC/GTIN
87 10895 91892 3
I/O ports
High-Speed USB2.0
Packaging net weight
1.4 kg
CD-ROM
Yes
Drive device, transfer rate
480 MB/s
Gross weight outer carton
11 kg
Net weight outer carton
10 kg
Packaging tare weight
1 kg
Quantity outer carton
4 pc(s)
Tare weight outer carton
1 kg
Package weight
2.4 kg
Compatible operating systems
Windows 98SE/ ME/ 2000/ XP