location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EDY KK 3860 Eraldiseisev 338 l Valge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EDY Check ‘EDY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KK 3860
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KK3860
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Külmik-sügavkülmikud Check ‘EDY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EDY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EDY KK 3860 Eraldiseisev 338 l Valge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Valge Eraldiseisev 338 l
  • - 178 l
  • - 160 l
  • - 171 kWh 35 dB
More>>>
Short summary description EDY KK 3860 Eraldiseisev 338 l Valge:
This short summary of the EDY KK 3860 Eraldiseisev 338 l Valge data-sheet is auto-generated and uses the product title and the first six key specs.

EDY KK 3860, 338 l, 35 dB, Valge

Long summary description EDY KK 3860 Eraldiseisev 338 l Valge:
This is an auto-generated long summary of EDY KK 3860 Eraldiseisev 338 l Valge based on the first three specs of the first five spec groups.

EDY KK 3860. Neto kogumahutavus: 338 l. Ukse hing: Parem. Müratase: 35 dB. Külmkapi netomahutavus: 178 l. Sügavkülmiku netomahutavus: 160 l. Aastane energiakulu: 171 kWh. Toote värv: Valge