location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corsair Gaming K95 keyboard USB QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair Check ‘Corsair’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gaming K95
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH-9127014-NA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843591086141 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Corsair’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 09:43:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Corsair Gaming K95 keyboard USB QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight Various
  • - Black
Long product name Corsair Gaming K95 keyboard USB QWERTY English Black :
The long product name of Corsair Gaming K95 keyboard USB QWERTY English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gaming K95, USB, Gaming QWERTY, Black
More>>>
Short summary description Corsair Gaming K95 keyboard USB QWERTY English Black:
This short summary of the Corsair Gaming K95 keyboard USB QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Corsair Gaming K95, Full-size (100%), Wired, USB, Mechanical, QWERTY, Black

Long summary description Corsair Gaming K95 keyboard USB QWERTY English Black:
This is an auto-generated long summary of Corsair Gaming K95 keyboard USB QWERTY English Black based on the first three specs of the first five spec groups.

Corsair Gaming K95. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Wrist rest. Recommended usage: Gaming. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:31:18
Uk has collected 131 expert reviews for Corsair Gaming K95 keyboard USB QWERTY English Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
eteknix.com
Updated:
2017-05-01 06:31:18
Corsair pride themselves on creating many of the best keyboards on the market, loved by PC enthusiasts and gamers around the world for their premium feature sets, incredible lighting effects, class-leading build quality and so much more. Now Corsair has g...
Good Cherry MX Speed/MX Brown options, Classleading RGB lighting engine, Gaming key caps included, Dedicated macro keys, RGB lighting strip at top and on Corsair logo, Reversible and removable wrist rest, Dedicated multimedia keys, USB passthrough, Aluminium c...
Bad Wrist rest mounting system could be improved...
Bottom line PriceThe Corsair K95 RGB Platinum is available for around £189.99 which is a real wallet buster, but you do get a hell of a lot in return for your investment. The build quality is phenomenal, there's every feature you could ask for, and it's easily one of...
0%
hardwareheaven.com
Updated:
2017-05-01 06:31:18
The chassis of the K95 is a brushed aluminium, giving the keyboard a premium look and feel. It comes with a detachable soft-touch wrist rest and as is always the case with high-end boards, there are also little feet on the base to prop up the keyboard if...
Bottom line Corsair is renowned for high-quality and gamer-focused products and the K95 RGB keyboard reflects that strongly. With a range of features that gamers will love such as almost limitless macro opportunities, dedicated media controls, and the ability to crea...
100%
hardwarezone.com.ph
Updated:
2018-01-02 05:05:01
LED lighting and gaming keyboards go together like noobs and tears. But in the past, LED lighting was generally just one color and mostly for show. Today, we have gaming keyboards with lights capable of displaying up to 16.8 million colors. These keyboard...
80%
uk.hardware.info
Updated:
2019-12-12 08:59:27
The popularity of mechanical keyboards knows no bounds, for gamers as well as manufacturers. The offerings have significantly increased since our last round-up. About time for a renewed comparison of 22 models by 15 different manufacturers, with prices ra...
Bottom line Time to present our findings. The 22 keyboards that we tested come down to two price ranges. The “affordable” segment, which are the keyboards with an average price up to £150 and the high-end models, which start from £150. Interestingly, we find 11 keybo...
0%
techteamgb.co.uk
Updated:
2019-12-12 08:59:27
Want one? Amazon: prourls.co/mm94 The Corsair K95 Platinum is the highest end keyboard Corsair offer – with a killer price tag to match. Is this Cherry MX Speed keyboard worth it's rather high price tag? Let's see! - OverclockersUK Affiliate link: techtea...
96%
kitguru.net
Updated:
2019-12-12 08:59:27
Corsair is definitely trying to impress when it comes to RGB lighting. The K95 Platinum Keyboard sits right at the top as their flagship keyboard with a retail price of £194.99. With fully customisable RGB back lighting, aluminium construction and dedicat...
Good Fully Customisable RGB Backlighting, Logo and lighting edge, Available with MX Cherry speed or Brown mechanical switches, Dedicated Media and Macro keys, Double sided removable wrist rest, Great build quality and aluminium body...
Bad it ain't cheap...
90%
pcworld.co.nz
Updated:
2019-12-12 08:59:27
It's been a while since we've taken an in-depth look at one of Corsair's keyboards, but the K95 RGB Platinum is a great reason to return. It is the luxury sedan of keyboards, dominating any desk it graces, both in sheer size and an impressive light-show t...
Bottom line Regardless, the K95 RGB Platinum is a beautiful keyboard with excellent switches, top-tier lighting, and what I still consider the industry standard for media keys. Seriously: A volume roller is indispensable now that I've used one. So much more convenien...
0%
goodgearguide.com.au
Updated:
2019-12-12 08:59:27
It's been a while since we've taken an in-depth look at one of Corsair's keyboards, but the K95 RGB Platinum is a great reason to return. It is the luxury sedan of keyboards, dominating any desk it graces, both in sheer size and an impressive light-show t...
Bottom line Regardless, the K95 RGB Platinum is a beautiful keyboard with excellent switches, top-tier lighting, and what I still consider the industry standard for media keys. Seriously: A volume roller is indispensable now that I've used one. So much more convenien...
0%
back2gaming.com
Updated:
2019-12-12 08:59:27
The printed packaging is actually a slip cover for the actual box inside which houses the keyboard. Corsair protects the K95 RGB Platinum during shipping with folder cardboard with ample spacing. The keyboard itself is wrapped in plastic and the accessori...
Bottom line Corsair K95 RGB Platinum Mechanical Keyboard ReviewThere's no arguing Corsair has been pretty much on top of the mainstream mechanical gaming keyboard market since their first in terms of build and design. That remains the same to this day with the releas...
96%
ocdrift.com
Updated:
2019-12-12 08:59:27
Early this year during CES 2017, Corsair has announced the new flagship mechanical gaming keyboard, the K95 RGB Platinum. Built from the legendary DNA of its award-winning K95 RGB predecessor, the new K95 RGB Platinum receives several improvements here an...
Good Rapid key switching with high accuracy and precision, Offered in Cherry MX RGB Brown and Speed options, Rock-solid build quality with sturdy brushed aluminum construction, Laser-engraved keycaps for crystal-clear backlighting and long-lasting legends, RG...
Bad High price, Corsair  K95 RGB Platinum Mechanical Gaming Keyboard received Gold Award from OCDrift.com, Disclaimer: OCDrift.com gives out our own award based on the Hardware Performance, OverClocking Ability, Innovation, and Value as determined by the rev...
Bottom line The Corsair K95 RGB Platinum is a solid mechanical keyboard that ticks the majority of boxes with terrific functionality and great features. The highlights of the keyboard are of course the optional MX RGB Speed mechanical switches, the additional G-Keys...
80%
pcpowerplay.com.au
Updated:
2019-12-12 08:59:27
Corsair makes excellent mechanical keyboards. Of this there can be no doubt, but with the new flagship keyboard, the K95 Platinum RGB, Corsair has outdone themselves and created one of the best keyboards we've seen in a long while thanks to a combination...
Good Aluminium body, Speed switches, Comfortable and fast...
Bad Stonkingly expensive, Crumb magnet...
Bottom line An excellent, impeccably made keyboard that is just a little too expensive at the moment...
90%
enostech.com
Updated:
2019-12-12 08:59:27
When it comes to picking a peripheral for your PC setup, the market is filled with so many choices that it becomes more confusing with such a variety of options. I've faced such a situation many times but my nature of being a particular brand lover has al...
Bottom line This keyboard features the Cherry MX RGB Speed switches. These switches have actuation of 1.2mm as compared to average 2mm actuation point of other switches. This would enable the user to type more in less time with less stress and fatigue. Keys are place...
0%
devontechsupport.com
Updated:
2019-12-12 08:59:27
Corsair arguably put RGB keyboards on the map, and now its most premium option yet, the K95 RGB Platinum, takes things to an inevitable extreme with an integrated light bar. Beyond providing 16.8 million color options all over the keyboard, Corsair's flag...
Bottom line The Corsair K95 RBG Platinum really is the Rolls Royce of gaming keyboards both in its styling and its $199 (£179, AU$349) price tag. Even though it feels a little less special with only six macro keys, no other keyboard matches it with a classy all metal...
0%
hardwareheaven.com
Updated:
2019-12-12 08:59:27
As an avid fan of Corsair keyboards, having previously owned the K70 and now using the previous generation K95 with my personal set-up, eager anticipation is the flavour of the day as I dive into a review of Corsair's latest K95 offering.Corsair's latest...
Bottom line Honestly, there's little to negatively remark upon with the Platinum. The typing experience is fantastic, the software is great to use, the keyboard looks visually stunning, and Corsair have clearly understood what users want from a high-end keyboard and...
80%
trustedreviews.com
Updated:
2019-12-12 08:59:27
The K95 Platinum is the supercar of gaming keyboards, coming loaded with everything a hardcore gamer needs. Highlights include super-responsive Cherry MX Speed mechanical key switches, a full array of customisable RGB lights, macro keys and on-board memor...
Good Super responsive keys, Fully loaded with all the extras a serious gamer needs, Ability to save three profiles locally to the keyboard is useful...
Bad Super expensive...
Bottom line One of the best gaming keyboards around, but it's very expensive...
90%
play3r.net
Updated:
2019-12-12 08:59:27
The biggest and most crucial different is the switch type: the most common – rubber dome, have a squishy rubber membrane that when it makes contact with the circuit board, it registers the keystroke, whereas a mechanical keyboard has individual switches...
Good Feature rich, Contemporary design, Full RGB backlighting, Adjustable wristrest, Powerful software, Additional macro keys, Dedicated media keys...
Bad Little pricey, Still has a non-standard bottom row, Cable is very thick and rigid...
Bottom line Throughout this review I've really enjoyed using the Corsair K95 RGBPlatinum mechanical keyboard. For its flagship status, you really are getting a beast of a keyboard, which is highly customisable and incredibly rich in features. Sure it may cost big pou...
90%
ocaholic.ch.english
Updated:
2019-12-12 08:59:29
With their K95 RGB Platinum, Corsair offers a new mechanical keyboard equipped with CherryMX Speed RGB switches. This keyboard is not based on a standard layout featuring a few additional buttons, this is a high-end product suitable for anybody who likes...
Bottom line With the K95 RGB Platinum, Corsair has created a high quality gaming keyboard, which is almost flawless We like the fact, that this keyboard feels very sturdy, which is partially because of the high weight as well as thanks to the aluminum faceplate used...
80%
HEXUS.net
Updated:
2019-12-12 08:59:29
Having helped champion the mechanical gaming keyboard, Corsair is now upping the ante with a £180 flagship dubbed the K95 RGB Platinum. It's a staggering price tag but given that premium mechanical keyboards have been lapped-up in recent years, Corsair un...
Good Feels robust and well built, Comfortable dual-sided wrist rest, Fast key switch well suited to gaming, Onboard memory for multiple profiles, Dedicated macro and multimedia keys, Dazzling lighting possibilities...
Bad It's a £180 keyboard, Still only USB 2.0 passthrough, Keycap font an acquired taste...
0%
vortez.net
Updated:
2019-12-12 08:59:29
US: $It has been quite some time since the flagship mechanical keyboard from Corsair has had any attention The K's first inception had an entire additional panel of dedicated macro keys, and really screamed for the attention of gamers Cutting back a li...
Good Beautiful aesthetic, Dedicated media keys, Comfortable to use, 100% AntiGhosting, 6 Dedicated macro keys, Fully programmable, 8MB of onboard memory (3 profiles independent of software), Choice of Cherry MX Silver or Brown, Shipped with a double sided wris...
Bad Price...
Bottom line From the aesthetic to the use of premium materials, the K95 RGB PLATINUM oozes gloriousness that can be seen and felt. Every edge, and every inch is meticulously designed to ensure not just ideal performance, but an ideal experience. Aside from the small...
0%
tweaktown.com
Updated:
2019-12-12 08:59:29
Pretty much, from the onset of mechanical keyboards going mainstream, Corsair has been at the forefront and was one of the first major companies to offer products when that time arose. Of course, we were one of the many that had the original K65 and K95 k...
Bottom line The Corsair K95 RGB Platinum is the most inclusive mechanical keyboard we have ever seen from them. The feature set is just jam packed with LED options, profiles, a slick new Macro editor that is much easier to use, and on a basic level, the styling is o...
94%
techradar.com
Updated:
2019-12-12 08:59:29
Corsair arguably put RGB keyboards on the map, and now its most premium option yet, the K95 RGB Platinum, takes things to an inevitable extreme with an integrated light bar. Beyond providing 16.8 million color options all over the keyboard, Corsair's flag...
Good Hypnotic disco lighting, Handy media and shortcut keys, Classy aluminum build...
Bad Awkward software, Rubber palm rest gets grungy quickly...
Bottom line The Corsair K95 RGB Platinum is a stunner with the most RGB lighting ever, redesigned keys, convenient shortcuts, a comfy wrist rest and an equally high price to match its high-end features...
90%
Bit-Tech.net
Updated:
2019-12-12 08:59:29
Corsair has been one of the leading forces in the growth of mechanical keyboards in the last five years, steadily improving, upgrading, and expanding its range and occasionally being the first to market with certain features or new switches. Today sees th...
Bottom line Corsair bills the K95 RGB Platinum as its ultimate mechanical gaming keyboard, and it's easy to see why. There's very little it doesn't have – audio pass-through and an upgrade to USB 3.0 for the pass-through USB port are the only real things we can think...
0%
madshrimps.be
Updated:
2017-05-01 06:31:18
At first we would like to thank Corsair for offering us the K95 RGB Platinum Mechanical Gaming Keyboard for testing and reviewing."Founded in 1994, Corsair has grown from pioneering the high-performance DRAM market to one of the world's leading providers...
Bottom line Besides the Cherry MX RGB Speed switches, the K95 RGB Platinum keyboard does also feature 100% anti-ghosting with full key rollover. These two combined do make the product ideal for professional, competitive gamers that need the smallest reaction time whe...
0%
anandtech.com
Updated:
2017-05-01 06:31:18
Corsair is one of the first and largest players in the mechanical keyboards market. Their exclusive deals with Cherry, the most reputable manufacturer of mechanical key switches, allowed Corsair to slightly outpace their competition. For example, Corsair...
Bottom line The Corsair Gaming K95 RGB Platinum mechanical keyboard truly is a special case. It is as if a designer woke up one day, gathered all of the feedback and criticism that Corsair had received for their previous models, and used it to create the a keyboard r...
0%
anandtech.com
Updated:
2017-05-01 06:31:18
Several months ago, we had a thorough review of the Corsair Gaming K70 RGB mechanical keyboard. It was perhaps the most anticipated keyboard in history, amassing feverish hype months prior to its release on gaming forums. The release of the keyboard also...
Bottom line The keyboards undoubtedly are what made Corsair's peripherals known worldwide in such a short time. It has not been long since the release of the Vengeance K60 and K90. Although these were rather simple keyboards at the time, lacking any groundbreaking fe...
0%
slashgear.com
Updated:
2017-05-01 06:31:18
Up until now, Corsair has been a bit of a silent attendant when it comes to gaming accessories. Now, here in 2014, there's a brand new label: Corsair Gaming - and they've got some fine competitors for the finest gaming peripherals on the market. This seas...
0%
gotgame.com
Updated:
2017-05-01 06:31:18
We check out the Corsair Gaming K95 RGB mechanical keyboard. Does it live up to the standards set by the K70?Corsair Gaming recently released a few new colorful, LED-backlit keyboards for consumers. There are three types of keyboard, the Corsair Gaming K6...
Bottom line the software is good, but requires a rather steep learning curve. It would have been nice if Corsair had included some profiles in the software automatically to serve both as a reference and as an easier way for those who don't want to spend so much tim...
90%
pcper.com
Updated:
2019-12-12 08:59:27
The K95 RGB Platinum comes in nice packaging in the standard Corsair black and yellow. We have a nice profile shot of the keyboard on the front and the features highlighted on the back. It's also one of the few cases where the marketing shots really under...
Bottom line I've used the K95 RGB Platinum since early January. In that time, I've reviewed half a dozen other RGB keyboards but always return to this one. Why? Even without the PBT set, it's one of the best looking, fully featured gaming keyboards on the market toda...
0%
legitreviews.com
Updated:
2019-12-12 08:59:27
California-based Corsair is one of the most well known manufacturers of components and peripherals for the PC enthusiast market. Corsair and Legit Reviews have been working together for over fifteen years, but surprisingly, none of our staff had made a vi...
0%
wccftech.com
Updated:
2019-12-12 08:59:27
So I know this guy, his name is Pascal. Some of you may be wondering why I'm starting out a keyboard review writing about a guy I know but go with it. You see, Pascal is my Corsair rep. Why am I talking about my Corsair contact? Well for a couple of years...
Good Rock solid Corsair build quality, Amazing feel, Excellent macro capabilities...
Bad Font is a bit ugly, CUE software is still not great...
90%
pcmag.com
Updated:
2019-12-12 08:59:27
The K95 Platinum ($199.99) fills the void left by the decommissioned K95 Vengeance as Corsair's flagship gaming keyboard. This version of the K95 boasts new Cherry MX Speed Silver switches, which have a reduced actuation point and travel distance from the...
Good Dedicated media controls, Smooth, responsive keys, Attractive brushed aluminum finish, Easy-to-use customization utility...
Bad Expensive, No audio jack...
Bottom line The Corsair K95 RGB Platinum is a pricey gaming keyboard with an ideal blend of aesthetics and functionality that leaves little room for improvement...
90%
thinkcomputers.org
Updated:
2019-12-12 08:59:27
I don't think there is a brand that has taken over the PC and gaming market quite like Corsair did. If you didn't know Corsair started our mainly making memory. Now they are one of the top brands for PC cases, power supplies, all-in-one liquid CPU coolers...
Good Solid design, no flex at all, 6 dedicated “G” keys, Great RGB backligting, Corsair CUE software is one of the better out there, Extra USB port, Large wrist rest...
Bad Not available in all Cherry MX flavors, $199 is a lot to spend on a keyboard...
Bottom line So I've been using the Corsair K95 RGB Platinum for the past month. The biggest thing for me was getting used to it. I primarily use keyboards with Cherry MX Blue switches so moving to the new Speed switches was a little different. While they are very muc...
90%
pcworld.com_techhive.com
Updated:
2019-12-12 08:59:27
It's been a while since we've taken an in-depth look at one of Corsair's keyboards, but the K95 RGB Platinum is a great reason to return. It is the luxury sedan of keyboards, dominating any desk it graces, both in sheer size and an impressive light-show t...
Good Slimmed down from the old K90, Cherry MX Speed switches are as fast as Corsair claims, Top-tier RGB lighting...
Bad Extremely expensive, Still an enormous keyboard, Blocky typeface used on each key...
Bottom line Regardless, the K95 RGB Platinum is a beautiful keyboard with excellent switches, top-tier lighting, and what I still consider the industry standard for media keys. Seriously: A volume roller is indispensable now that I've used one. So much more convenien...
90%
pcgamer.com
Updated:
2019-12-12 08:59:27
We're frequently told that we can't have it all, but just as frequently, that's a lie. You can't work hard enough to attain a reasonable standard of living and still have a fulfilling life outside. You can't have jelly on your spaghetti. You have to choos...
Good Well made, Full...
Bad High price, USB 2.0 passthrough, Slightly overkill...
Bottom line If you're looking for a top-of-the-line finger plank...
95%
Techreport.com
Updated:
2019-12-12 08:59:27
Corsair's K70 keyboard has been reviewed on TR three separate times in three different configurations, and it's won two TR Editor's Choice awards. If there's a TR keyboard all-star list, the K70 is definitely on it. The K70's bigger brother, the K95, has...
Bottom line Every time I set out to write a Corsair keyboard review, I know I'm going to be working with a high-quality product. That quality usually comes with quite the hefty price tag attached. The question, then, is whether the features of the keyboard are worth...
0%
nikktech.com
Updated:
2019-12-12 08:59:27
RGB illuminated gaming peripherals have taken the market by storm not only because they look quite impressive but also because they usually pack all the features gamers are looking for. Of course much like everything else in the market there are currently...
Good Excellent Build Quality, Cherry RGB MX Speed Mechanical Switches (50 Million Actuations), Full RGB Key Illumination (Custom Effects/Individual Key Color), 19 Zone LightEdge Feature, Built In Memory (3 Profiles), 6 Dedicated Macro Keys, USB Passthrou...
Bad Price (For Some), 6 Macro Keys Instead Of 18 (Unlike The Previous K95 Models), CUE Software Design...
0%
wccftech.com
Updated:
2019-12-12 08:59:27
The keyboard has been for the longest time, one of the most overlooked pieces of computer equipment at the time of a build. This has much to do with the fact that while other components have evolved over time and gotten progressively more powerful, the si...
Good High build quality (Aluminum top plate), Minimalist and elegant design philosophy, Various RGB lightning options, Complex macro capability, Excellent typing and gaming capability...
Bad No onthefly macro recording, Not a lot of bells and whistles, Premium price tag...
Bottom line At the end of the write-up I would like to say that this is a very solid entry into the high end keyboard market and while it does not feature a lot of bells and whistles, it more than makes up for it in terms of build quality and elegance. It is currentl...
86%
funkykit.com
Updated:
2019-12-12 08:59:29
Today we will be showing you guys the Corsair K95 RGB Platinum Gaming Keyboard. I am super excited to show off the new K95 from Corsair. This thing is loaded with features and has a slew aesthetically pleasing aspects. When you see the word Platinum attac...
Good Aluminum Frame, USB Pass-through, Detachable Dual Sided Wrist Rest, Anti-Ghosting, CUE Software Controlled, FPS and MOBA Keycap sets...
Bad so far...
Bottom line Well what more can we say, the Corsair K95 RGB Platinum Gaming Keyboard is the top of the line. You should expect a lot out of a keyboard that hovers around 200 dollars in price and with the Corsair K95 RGB Platinum Gaming Keyboard you wont have any buyer...
0%
benchmarkreviews.com
Updated:
2019-12-12 08:59:29
Full Disclosure: The product sample used in this article has been provided by Corsair.Corsair has revamped their K95 series with a new Platinum edition. The K95 RGB Platinum is a gaming mechanical keyboard featuring 100% cherry browns or cherry “speed” sw...
Good Comes in Cherry brown switches, Braided nylon cord, USB Pass-through, 6 programmable “G” keys, RGB LED lighting, Aluminum frame, 8MB onboard profile storage, Detachable, dual sided wrist rest...
Bad Cherry “Speed” switches bottom out easily, hard to adjust, CUE software a little overly complicated, Lack of switch options (need it in Cherry Blues), Braided, attached cord is very thick and not very flexible, High price...
Bottom line In terms of performance, the Corsair K95 RGB Platinum performed at my expectations. It is, after all, a Corsair product, and one would be hard pressed to find a Corsair product that didn't please. Would you use this for your regular, every day keyboard? W...
90%
guru3d.com
Updated:
2019-12-12 08:59:29
Corsair Gaming K95 RGB PLATINUM Going full circle with Corsair's finest keyboardCorsair has released the K95 RGB Platinum edition mechanical keyboard with optional Cherry MX Brown or speed switches. Combined with updated CUE software and a nice RGB overha...
Bottom line It is time to wrap it up. The Corsair Gaming K95 RGB Platinum indeed is a flagship keyboard. Honestly, it is impressive to work with, feels great, comes with extra tactile feel WASD keys and is available optionally with Cherry MX Brown or the new MX Spee...
60%
computershopper.com
Updated:
2019-12-12 08:59:29
Back in the 1960s, there was a Broadway musical, Anyone Can Whistle, set in a company town that was permanently depressed—because the company made one thing everybody needed, and it never wore out.Be happy Corsair or Cherry isn't based in your burg.Mecha...
Good Handsome, sturdy design, Excellent configuration utility, Per-key RGB lighting, and new edge lighting, Great macro creation, Volume roller, Choice of Cherry MX Speed or Brown switches...
Bad Pricey, Only six dedicated macro keys, A few counterintuitive layout choices...
Bottom line The Platinum version of the iconic K95 mechanical gaming keyboard makes a great thing better and adds snazzy edge lighting, though some gamers will bemoan its reduced array of macro keys. Read More...
90%
techspot.com
Updated:
2019-12-12 08:59:29
First announced back at CES 2013, Corsair's flagship Vengeance K95 was designed to be the company's most advanced Vengeance mechanical gaming keyboard, touting a brushed black anodized aluminium chassis, luminous white LED lighting inside each key and Che...
Good Improved lighting and media controls over K95 RGB, detachable/reversible/magnetic wrist rest, strong aluminum frame, USB passthrough, 1.2mm switch actuation, 8MB storageARM Cortex inside...
Bad Expensive at $200, but not unreasonably so for its features. Relatively short twoyear warranty when offbrand boards offer three to five years...
95%
lanoc.org
Updated:
2019-12-12 08:59:29
This year at CES Corsair introduced their new K95 Platinum RGB. Some of you may remember that the original K95 from Corsairs first line of RGB keyboards. It was based on the K90 that I reviewed all the way back in 2012 as part of the launch of their Venge...
Bottom line So after spending a little time with the Corsair K95 RGB Platinum, and taking a closer look at its features and software lets break down everything and see where it lands in the market. It's no surprise really that one of the big features is the backlig...
0%
Bjorn3d.com
Updated:
2019-12-12 08:59:29
Corsair has let another flagship product roll off the assembly line, the Corsair K95 RGB Platinum mechanical keyboard. Corsair knows flagship products as well as, if not better than, any company out there. When Corsair trots out a flagship it's loaded wit...
Good 32Bit Arm Cortex Processor, 8MB Profile Storage, Aircraft Grade Aluminum, RBG, Comfortable Wrist Rest, Multimedia Keys, G Keys, CUE Compatibility, Cherry MX Speed Switches, 1.2mm Key Actuation Distance, AntiGhosting, MOBA and RPG Keys Included, 32Bit Arm...
Bad No Audio Passthrough, Price, No Audio Passthrough, Price...
Bottom line There's little about the Corsair K95 RGB Platinum Mechanical Keyboard we weren't impressed with. The most impressive things we saw were the onboard 32-bit ARM Cortex processor and 8 MB profile with hardware macro and lighting playback. The price of $199.9...
94%
techpowerup.com
Updated:
2019-12-12 08:59:29
Corsair is not a new name to the PC DIY industry, having started with memory to then expand to cover almost everything one needs for a full PC build. Thanks to some partnerships and exclusives, especially with Cherry, PC enthusiasts around the world now...
Good Full programming and lighting options, Two-year warranty, Good QC of Cherry MX switches, CUE is extremely capable as a software driver, Reversible wrist rest with cable management for USB pass-through port...
Bad Expensive, CUE user experience has improved tremendously, but can still be challenging to new users, Rare macro-execution errors prevent a flawless launch, Keycaps need to be better for a $200 product...
Bottom line The Corsair K95 Platinum has a listed MSRP of US$199.99. Full programming and lighting options Two-year warranty Good QC of Cherry MX switches CUE is extremely capable as a software driver Reversible wrist rest with cable management for USB pass-throu...
89%
technologyx.com
Updated:
2019-12-12 08:59:29
Release day is upon us! Corsair's much-anticipated K95 Platinum is finally available today. Last time we looked at a Corsair board was the K65 Rapid Fire back in May of last year. The K95 Platinum is jam-packed with features inside and out to take you to...
Bottom line The K95 Platinum is everything we expected and more. From brilliant lighting effects to intense game play manipulation. It's hard to say no to such a masterful peripheral...
86%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)