location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ETNA A410 Avance Canopy Hood Semi built-in (pull out) White 275 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ETNA Check ‘ETNA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A410 Avance Canopy Hood
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A410WT
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘ETNA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ETNA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ETNA A410 Avance Canopy Hood Semi built-in (pull out) White 275 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Semi built-in (pull out) 600 mm White
  • - 275 m³/h Recirculating
  • - 1 bulb(s)
More>>>
Short summary description ETNA A410 Avance Canopy Hood Semi built-in (pull out) White 275 m³/h:
This short summary of the ETNA A410 Avance Canopy Hood Semi built-in (pull out) White 275 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

ETNA A410 Avance Canopy Hood, 275 m³/h, Recirculating, Semi built-in (pull out), White, Rotary, 1 bulb(s)

Long summary description ETNA A410 Avance Canopy Hood Semi built-in (pull out) White 275 m³/h:
This is an auto-generated long summary of ETNA A410 Avance Canopy Hood Semi built-in (pull out) White 275 m³/h based on the first three specs of the first five spec groups.

ETNA A410 Avance Canopy Hood. Maximum extraction power: 275 m³/h, Type of extraction: Recirculating. Type: Semi built-in (pull out), Product colour: White, Control type: Rotary. Number of bulbs: 1 bulb(s). Power consumption (typical): 165 W. Width: 600 mm, Depth: 480 mm, Height: 150 mm

Brand Image Product code Product Stock Price from
ETNA

ETNA A410Z black Semi built-in (pull out) 275 m³/h
(show image)
A410ZW A410Z black 0.00
(excl. VAT)
0 (incl. VAT)
ETNA

ETNA A410 Avance Canopy Hood Semi built-in (pull out) Black 275 m³/h
(show image)
A410ZT A410 Avance Canopy Hood 0.00
(excl. VAT)
0 (incl. VAT)
ETNA

ETNA A410 Avance Canopy Hood RVS Semi built-in (pull out) Silver 275 m³/h
(show image)
A410RVS A410 Avance Canopy Hood RVS 0.00
(excl. VAT)
0 (incl. VAT)
ETNA

ETNA 4195N luxe Canopy Hood Semi built-in (pull out) Silver 230 m³/h
(show image)
4195NRVS 4195N luxe Canopy Hood 0.00
(excl. VAT)
0 (incl. VAT)