location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips N HD7444/11 coffee maker Drip coffee maker 1.3 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7444/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7444/11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103177784 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:29:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips N HD7444/11 coffee maker Drip coffee maker 1.3 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Drip coffee maker 1.3 L
  • - 10-15
  • - 1100 W
  • - Green, White
Long product name Philips N HD7444/11 coffee maker Drip coffee maker 1.3 L :
The long product name of Philips N HD7444/11 coffee maker Drip coffee maker 1.3 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Coffeemaker HD 7444/11
More>>>
Philips N HD7444/11 coffee maker Drip coffee maker 1.3 L:
The official description of Philips N HD7444/11 coffee maker Drip coffee maker 1.3 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Value-for-money coffeemaker that makes 10-15 cups of coffee and includes features such as drip-stop, detachable swing filter, cord storage, pilot light, water-level indicator on jug and translucent water reservoir.
The Philips Comfort Plus makes good hot coffee quickly and easily. Thanks to the drip-stop feature you can pour coffee during the brewing process, without spilling coffee on the hotplate. The detachable swing filter is easy to fill and clean. The pilot light clearly shows when the coffeemaker is on.

Short summary description Philips N HD7444/11 coffee maker Drip coffee maker 1.3 L:
This short summary of the Philips N HD7444/11 coffee maker Drip coffee maker 1.3 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips N HD7444/11, Drip coffee maker, 1.3 L, 1100 W, Green, White

Long summary description Philips N HD7444/11 coffee maker Drip coffee maker 1.3 L:
This is an auto-generated long summary of Philips N HD7444/11 coffee maker Drip coffee maker 1.3 L based on the first three specs of the first five spec groups.

Philips N HD7444/11. Product type: Drip coffee maker, Water tank capacity: 1.3 L, Capacity in cups: 10-15. Power: 1100 W. Product colour: Green, White

Performance
Capacity in cups *
10-15
Product type *
Drip coffee maker
Water tank capacity *
1.3 L
Anti-drip function
Yes
Ergonomics
Water level indicator
Yes
Product colour *
Green, White
Cord storage
Yes
Ergonomics
Illuminated on/off switch
Yes
Power
Power *
1100 W
Weight & dimensions
Weight
1.37 kg
Other features
Power requirements
100V/120V/ 230V/50-60Hz
Type
Coffee