location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Aquaspeed 130 - FV5130 Dampstrykejern Blå, Hvit

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquaspeed 130 - FV5130
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FV5130
Kategori:
Metal and plastic devices which are used to iron/press clothes and sheets.
Strykejern Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tefal Aquaspeed 130 - FV5130 Dampstrykejern Blå, Hvit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dampstrykejern 2 m Blå, Hvit
  • - Steam boost performance: 90 g/min
  • - 0,300 l
  • - Vertikal dampfunksjon Sprayfunksjon
More>>>
Short summary description Tefal Aquaspeed 130 - FV5130 Dampstrykejern Blå, Hvit:
This short summary of the Tefal Aquaspeed 130 - FV5130 Dampstrykejern Blå, Hvit data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Aquaspeed 130 - FV5130, Dampstrykejern, 2 m, 90 g/min, Blå, Hvit, 0,300 l, 2200 W

Long summary description Tefal Aquaspeed 130 - FV5130 Dampstrykejern Blå, Hvit:
This is an auto-generated long summary of Tefal Aquaspeed 130 - FV5130 Dampstrykejern Blå, Hvit based on the first three specs of the first five spec groups.

Tefal Aquaspeed 130 - FV5130. Modell/Type: Dampstrykejern, Kabellengde: 2 m, Steam boost performance: 90 g/min. Strømforbruk (vanlig bruk): 2200 W. Kontinuerlig strøm: 0 - 35 g/min

Egenskaper
Modell/Type *
Dampstrykejern
Produktfarge *
Blå, Hvit
Vannbeholderens kapasitet *
0,300 l
Overopphetingsbeskyttelse
Yes
Antidrypp-funksjon *
No
Anti-scale-system
No
Vertikal dampfunksjon *
Yes
Sprayfunksjon *
Yes
Kabellengde *
2 m
Egenskaper
Steam boost performance *
90 g/min
Mykt håndtak
Yes
Ergonomi
Ledningsoppbevaring
Yes
Indikasjon
Indikasjonslampe
Yes
Energihåndtering
Strømforbruk (vanlig bruk)
2200 W
Andre funksjoner
Kontinuerlig strøm
0 - 35 g/min
Merke Bilde Produktkode Produkt Lager Pris fra
Tefal Aquaspeed 150 - FV5150 Dampstrykejern Blå, Hvit Tefal Aquaspeed 150 - FV5150 Dampstrykejern Blå, Hvit
(show image)
FV5150 Aquaspeed 150 - FV5150
Tefal Aquaspeed 110 - FV5110 Dampstrykejern Blå, Hvit Tefal Aquaspeed 110 - FV5110 Dampstrykejern Blå, Hvit
(show image)
FV5110 Aquaspeed 110 - FV5110