location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelgrim OKG250 fridge Freestanding 143 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelgrim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OKG250
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OKG250
Category :
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelgrim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:55:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pelgrim OKG250 fridge Freestanding 143 L White :
  • - White Freestanding 143 L
  • - 40 dB
  • - 139 kWh 70 W
More>>>
Short summary description Pelgrim OKG250 fridge Freestanding 143 L White:
This short summary of the Pelgrim OKG250 fridge Freestanding 143 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Pelgrim OKG250, 143 L, 40 dB, White

Long summary description Pelgrim OKG250 fridge Freestanding 143 L White:
This is an auto-generated long summary of Pelgrim OKG250 fridge Freestanding 143 L White based on the first three specs of the first five spec groups.

Pelgrim OKG250. Fridge net capacity: 143 L, Noise level: 40 dB. Fridge number of shelves/baskets: 3, Door hinge: Right. Annual energy consumption: 139 kWh. Weight: 35 kg. Product colour: White