location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ATAG KD6102A combi-fridge Freestanding White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATAG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KD6102A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD6102A
Category :
Fridges that also have freezer departments, usually at the top.
Combi-Fridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATAG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:07:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ATAG KD6102A combi-fridge Freestanding White :
  • - Freestanding White
  • - 181 L Fridge interior light
  • - Reversible doors
  • - SN
  • - 38 dB
  • - 120 kWh 75 W
More>>>
Short summary description ATAG KD6102A combi-fridge Freestanding White:
This short summary of the ATAG KD6102A combi-fridge Freestanding White data-sheet is auto-generated and uses the product title and the first six key specs.

ATAG KD6102A, Freestanding, 38 dB, SN, White

Long summary description ATAG KD6102A combi-fridge Freestanding White:
This is an auto-generated long summary of ATAG KD6102A combi-fridge Freestanding White based on the first three specs of the first five spec groups.

ATAG KD6102A. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Climate class: SN, Noise level: 38 dB. Fridge net capacity: 181 L. Annual energy consumption: 120 kWh, Connected load: 75 W. Width: 1020 mm, Depth: 557 mm, Height: 545 mm