location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW3163 keyboard Universal Bluetooth QWERTY US International Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW3163
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW3163 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054392610189
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:20:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ewent EW3163 keyboard Universal Bluetooth QWERTY US International Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Switch easily between iOS, MAC OS, Android and Windows devices
  • - OS adaptive multimedia shortcuts
  • - Easy pairing button and battery/pairing status indicator
  • - Ultra-slim design: easy to take along
  • - Energy saving mode: standby time up to 40 days/working time up to 30 hours
  • - Batteries included
Warranty: 2 Years
Long product name Ewent EW3163 keyboard Universal Bluetooth QWERTY US International Silver, White :
The long product name of Ewent EW3163 keyboard Universal Bluetooth QWERTY US International Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra-slim Bluetooth Keyboard - US layout (Qwerty)
More>>>
Ewent EW3163 keyboard Universal Bluetooth QWERTY US International Silver, White:
The official description of Ewent EW3163 keyboard Universal Bluetooth QWERTY US International Silver, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EW3163 Ultra-slim Bluetooth Keyboard is designed to type more convenient on tablets and smartphones. You can switch effortlessly between iOS, MAC OS, Android and Windows devices. The keyboard is equipped with OS adaptive multimedia shortcuts. The Bluetooth Keyboard has an energy saving mode and can be used up to 30 hours. The EW3163 is your perfect typing companion thanks to the 40-day standby time. The battery status shows the battery level. Connect the EW3163 easily to your smartphone or tablet with the easy pairing button.

Type more comfortably on your tablet

- Switch easily between iOS, MAC OS, Android and Windows devices
- OS adaptive multimedia shortcuts
- Easy pairing button and battery/pairing status indicator
- Ultra-slim design: easy to take along
- Energy saving mode: standby time up to 40 days/working time up to 30 hours
- Batteries included

Short summary description Ewent EW3163 keyboard Universal Bluetooth QWERTY US International Silver, White:
This short summary of the Ewent EW3163 keyboard Universal Bluetooth QWERTY US International Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW3163, Mini, Wireless, Bluetooth, QWERTY, Silver, White

Long summary description Ewent EW3163 keyboard Universal Bluetooth QWERTY US International Silver, White:
This is an auto-generated long summary of Ewent EW3163 keyboard Universal Bluetooth QWERTY US International Silver, White based on the first three specs of the first five spec groups.

Ewent EW3163. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Silver, White

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Mini
Numeric keypad *
No
USB hub
No
Purpose
Universal
Fingerprint reader
No
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Silver, White
Material
Aluminium
Features
Wireless range
10 m
Plug and Play
Yes
Power
Power source type *
Battery
Battery life (max)
30 h
Standby time
40 day(s)
Battery type
AAA
Number of batteries supported
2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
285 x 120 x 15 mm
Keyboard weight
268 g
Packaging content
Batteries included
Yes
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 1 distributor(s)