Kanal partnere
Fabrikanter
Partners
More
Land:
Sprog:
Dansk
Icecat-søgning
Icecat: produktinformation til vores
globale katalog
som indeholder 27133087 datablade &
28974 mærker
– registrer (gratis)
Harddiske
Western Digital Deskstar 7K400 harddisk 400 GB 7200 rpm 8 MB 3.5" SATA
Western Digital Deskstar 7K400 harddisk 400 GB 7200 rpm 8 MB 3.5" SATA
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Søg lignende produkter
Edit this data-sheet
Mærke:
Western Digital
Produktserie:
Deskstar
Produktnavn:
7K400
Produktkode:
0A30229-RFB
GTIN (EAN/UPC):
5705965761908
Kategori:
Harddiske
Icecat Product ID:
33310442
Datablad kvalitet:
oprettet / standardiseret af Icecat
Produktvisninger:
8172
Information ændret d:
04 Apr 2025, 11:57:13
The Story
Specifikationer
Kontaktoplysninger
Distributører
Product Story has not yet been created for this product.
If you are interested in enabling Rich Content for this product, please
contact your Icecat account manager
or
book a Demo
.
Learn more about Product stories.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
LÆS MERE