location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-GS910/8E-50 Unmanaged Gigabit Ethernet (10/100/1000) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-GS910/8E-50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
990-004858-50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035207476 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 12:07:24
The date of the most recent change of this product data-sheet in Icecat.
GS910 Series Gigabit Ethernet Unmanaged Switches (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Allied Telesis AT-GS910/8E-50 Unmanaged Gigabit Ethernet (10/100/1000) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 4000 entries Switching capacity: 16 Gbit/s
Warranty: Lifetime Limited
Long product name Allied Telesis AT-GS910/8E-50 Unmanaged Gigabit Ethernet (10/100/1000) Grey :
The long product name of Allied Telesis AT-GS910/8E-50 Unmanaged Gigabit Ethernet (10/100/1000) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 port 10/100/1000TX unmanaged switch with external power supply EU Power Adapter
More>>>
Allied Telesis AT-GS910/8E-50 Unmanaged Gigabit Ethernet (10/100/1000) Grey:
The official description of Allied Telesis AT-GS910/8E-50 Unmanaged Gigabit Ethernet (10/100/1000) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Allied Telesis GS910 Series offers unmanaged Gigabit switching solutions for the desktop, and small networks. The series has internal and external power supply versions, and also features network loop guard technology, which automatically detects any unexpected network loops, and prevents network devices from broadcast packet storms.

With minimal to no set-up, GS910 Series switches provide simple and seamless connectivity to existing network infrastructure. Each unmanaged switch is backed with a lifetime limited warranty.

Short summary description Allied Telesis AT-GS910/8E-50 Unmanaged Gigabit Ethernet (10/100/1000) Grey:
This short summary of the Allied Telesis AT-GS910/8E-50 Unmanaged Gigabit Ethernet (10/100/1000) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-GS910/8E-50, Unmanaged, Gigabit Ethernet (10/100/1000)

Long summary description Allied Telesis AT-GS910/8E-50 Unmanaged Gigabit Ethernet (10/100/1000) Grey:
This is an auto-generated long summary of Allied Telesis AT-GS910/8E-50 Unmanaged Gigabit Ethernet (10/100/1000) Grey based on the first three specs of the first five spec groups.

Allied Telesis AT-GS910/8E-50. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
8
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
10G support *
No
Flow control support
Yes
Broadcast storm control
Yes
Cable length detection
Yes
Data transmission
Switching capacity *
16 Gbit/s
Throughput
11.9 Mpps
MAC address table *
4000 entries
Jumbo frames support
Yes
Packet forwarding rate (1 Gbps)
1488000 pps
Data transmission
Packet forwarding rate (100 Mbps)
148800 pps
Packet forwarding rate (10 Mbps)
14880 pps
Security
Loop protection
Yes
BPDU filtering/protection
Yes
Design
Rack mounting *
No
Product colour
Grey
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (max)
5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Width
210 mm
Depth
121 mm
Height
38 mm
Weight
720 g
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)