location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Magimix Compact 3200 XL kjøkkenmaskin 650 W 2,6 l Sort, Sølv, Gjennomsiktig

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Magimix Check ‘Magimix’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact 3200 XL
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18361F
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
3519280183619
Kategori:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Kjøkkenmaskiner Check ‘Magimix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Magimix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Magimix Compact 3200 XL kjøkkenmaskin 650 W 2,6 l Sort, Sølv, Gjennomsiktig
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2,6 l Sort, Sølv, Gjennomsiktig
  • - Pulsfunksjon Sitruspresse
  • - Materiale, kniv: Rustfritt stål
  • - 650 W
More>>>
Short summary description Magimix Compact 3200 XL kjøkkenmaskin 650 W 2,6 l Sort, Sølv, Gjennomsiktig:
This short summary of the Magimix Compact 3200 XL kjøkkenmaskin 650 W 2,6 l Sort, Sølv, Gjennomsiktig data-sheet is auto-generated and uses the product title and the first six key specs.

Magimix Compact 3200 XL, 2,6 l, Sort, Sølv, Gjennomsiktig, Knapper, Rustfritt stål, 650 W, 650 W

Long summary description Magimix Compact 3200 XL kjøkkenmaskin 650 W 2,6 l Sort, Sølv, Gjennomsiktig:
This is an auto-generated long summary of Magimix Compact 3200 XL kjøkkenmaskin 650 W 2,6 l Sort, Sølv, Gjennomsiktig based on the first three specs of the first five spec groups.

Magimix Compact 3200 XL. Skålkapasitet: 2,6 l, Produktfarge: Sort, Sølv, Gjennomsiktig, Kontrolltype: Knapper. Materiale, kniv: Rustfritt stål. Strøm: 650 W, Strømforbruk (vanlig bruk): 650 W, AC-inngangsfrekvens: 50 - 60 Hz. Bredde: 190 mm, Dybde: 225 mm, Høyde: 395 mm. Boller inkludert: Deig