location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dolly Moda Joggingsuit Blue 38-46 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dolly Moda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Joggingsuit Blue 38-46 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870136 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167870136
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:16:56
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Dolly Moda Joggingsuit Blue 38-46 cm:
This short summary of the Dolly Moda Joggingsuit Blue 38-46 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Dolly Moda Joggingsuit Blue 38-46 cm, Doll clothes set, 3 yr(s)

Long summary description Dolly Moda Joggingsuit Blue 38-46 cm:
This is an auto-generated long summary of Dolly Moda Joggingsuit Blue 38-46 cm based on the first three specs of the first five spec groups.

Dolly Moda Joggingsuit Blue 38-46 cm. Product type: Doll clothes set, Recommended age (min): 3 yr(s), Washable

Features
Product type *
Doll clothes set
Recommended age (min) *
3 yr(s)
Compatibility
38-46 cm
Product colour *
Blue, Grey
Washable
Yes
Certification
CE
Packaging data
Package width
300 mm
Package depth
38 mm
Package height
390 mm
Package volume
4400 cm³
Logistics data
Master (outer) case width
221 mm
Logistics data
Master (outer) case length
396 mm
Master (outer) case height
142 mm
Master (outer) case gross weight
1.01 kg
Master (outer) case volume
12000 cm³
Products per master (outer) case
6 pc(s)
Master (outer) case net weight
700 g
Products per intermodal container (20ft)
13519 pc(s)
Products per intermodal container (40ft)
27037 pc(s)