location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.35 kVA 210 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK350EI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304016342 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 449530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2024 12:37:27
The date of the most recent change of this product data-sheet in Icecat.
APC BK350EI user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Environmental Profile (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.35 kVA 210 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standby (Offline)
  • - 0.35 kVA 210 W
  • - 4 AC outlet(s)
  • - Sealed Lead Acid (VRLA) 12 V 7 Ah
  • - Tower Beige
Warranty: 2 years
Long product name APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.35 kVA 210 W 4 AC outlet(s) :
The long product name of APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.35 kVA 210 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Back-UPS CS, 350VA/210W, Input 230V/Output 230V, Interface Port DB-9 RS-232, USB
More>>>
APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.35 kVA 210 W 4 AC outlet(s):
The official description of APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.35 kVA 210 W 4 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The re-invention of the most relied upon desktop UPS in history: the Back-UPS!
The Back-UPS CS provides professional-grade power protection for office and home office systems. Battery powered & surge protected power outlets, built-in phone/fax/modem line (DSL compatible) protection, safe system shutdown software with sophisticated power management features and pro-active audio-visual status indicators ensure office systems and their valuable data are protected from dangerous power surges, spikes and blackouts. Serial or USB connectivity gives users more flexibility making installation quicker and easier. Easy access to a hot-swappable, user-replaceable battery also makes servicing the Back-UPS CS hassle-free. These features along with its classic styling make the Back-UPS CS a perfect choice for protecting your important office and home office systems.

Key features:
- Audible alarms
- Automatic restart of loads after UPS shutdown
- Automatic self-test
- Battery replacement without tools
- Battery-protected and surge-only outlets
- Dataline Surge Protection
- Hot-swappable batteries
- LED status indicators
- Power conditioning
- Resettable circuit breakers
- Safety-agency approved
- Transformer-block spaced outlets
- User-replaceable batteries

Short summary description APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.35 kVA 210 W 4 AC outlet(s):
This short summary of the APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.35 kVA 210 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS, Standby (Offline), 0.35 kVA, 210 W, 180 V, 266 V, 50/60 Hz

Long summary description APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.35 kVA 210 W 4 AC outlet(s):
This is an auto-generated long summary of APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.35 kVA 210 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

APC Back-UPS. UPS topology: Standby (Offline), Output power capacity: 0.35 kVA, Output power: 210 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 7 Ah, Battery capacity: 116 VAh. Form factor: Tower, Product colour: Beige, Cable length: 1.83 m. Width: 91 mm, Depth: 284 mm, Height: 165 mm

Features
UPS topology *
Standby (Offline)
Output power capacity *
0.35 kVA
Output power *
210 W
Input operation voltage (min) *
180 V
Input operation voltage (max) *
266 V
Input frequency *
50/60 Hz
Output frequency regulation
47 - 63 Hz
Maximum current
7 A
Surge energy rating
310 J
Hold time (min)
6 ms
Hold time (max)
10 ms
Efficiency
98.6%
Surge protection
Yes
Surge protection features
Digital Subscriber Line (DSL), Fax, Modem, Telephone
Power protection features
Overload
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
4 AC outlet(s)
Number of output IEC jumpers
2
USB port
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery capacity
7 Ah
Battery capacity
116 VAh
Battery voltage
12 V
Typical backup time at full load
8.6 min
Typical backup time at half load
22.1 min
Battery life (max)
6 year(s)
Battery recharge time
6 h
Automatic battery test
Yes
Design
Form factor *
Tower
Design
Cable length
1.83 m
Product colour *
Beige
LED indicators
Battery replacement
Certification
C-tick, CE, EN 50091-1, EN 50091-2,GOST, VDE, PEP, EOLI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Technical details
Sustainability certificates
ENERGY STAR, Green Premium
Compliance certificates
RoHS
Weight & dimensions
Width
91 mm
Depth
284 mm
Height
165 mm
Weight
6.32 kg
Package width
241 mm
Package depth
368 mm
Package height
178 mm
Package weight
7.05 kg
Packaging data
Cables included
Phone (RJ-11), USB cable
Quick installation guide
Yes
Warranty card
Yes
Software CD
Yes
Bundled software
PowerChute Personal Edition
Logistics data
Products per pallet
48 pc(s)
Harmonized System (HS) code
85078000
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Filtering
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:09:19
Uk has collected 1 expert review for APC Back-UPS uninterruptible power supply (UPS) Standby (Offline) 0.35 kVA 210 W 4 AC outlet(s) and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-24 01:09:19
This compact unit offers lots of features but not much power capacity. The software is excellent, but the power rating it low. The ES 700VA is worth the extra £6. APCs Back-UPS CS 350VA is smaller and lighter than most of the other units in the gr...
60%
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)