This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA 10000 VA 10000 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS DP Isolation Transformer 6, 8, 10KVA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUDP005
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA 10000 VA 10000 W :
The short editorial description of APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA 10000 VA 10000 W

APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA 220-240V In & Out
More>>>
APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA 10000 VA 10000 W:
The official marketing text of APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA 10000 VA 10000 W as supplied by the manufacturer

APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA 220-240V In & Out

APC Smart-UPS Accessories, 10000VA/10000W, Input 220, 230, 240V/ Output 220, 230, 240V

Features - Galvanic isolation. Includes - User Manual

Short summary description APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA 10000 VA 10000 W:
This short summary of the APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA 10000 VA 10000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA, 10000 VA, 10000 W, Black, 1.83 m, Smart-UPS Accessories, 0 - 40 °C

Long summary description APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA 10000 VA 10000 W:
This is an auto-generated long summary of APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA 10000 VA 10000 W based on the first three specs of the first five spec groups.

APC Smart-UPS DP Isolation Transformer 6, 8, 10KVA. Output power capacity: 10000 VA, Output power: 10000 W. Product colour: Black, Cable length: 1.83 m, Compatibility: Smart-UPS Accessories. Output connections: (1)Hard Wire 3-wire (H N + G) , Input connection type: Hard Wire 3 wire (1PH+N+G), Dimensions (WxDxH): 315 x 609.6 x 650.2 mm

Features
Output power capacity *
10000 VA
Output power *
10000 W
Design
Cable length
1.83 m
Product colour *
Black
Compatibility
Smart-UPS Accessories
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Other features
Output connections
(1)Hard Wire 3-wire (H N + G)
Input connection type
Hard Wire 3 wire (1PH+N+G)
Dimensions (WxDxH)
315 x 609.6 x 650.2 mm
Nominal output voltage
230 V
Nominal input voltage
230 V