Alienware logo

Alienware 17 Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.08 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20591
Info modified on:
01 Feb 2025, 05:39:41
Short summary description Alienware 17 Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.08 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 7 Home Premium Black, Silver:

Alienware 17, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.08 TB

Long summary description Alienware 17 Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.08 TB HDD+SSD NVIDIA® GeForce® GTX 880M Windows 7 Home Premium Black, Silver:

Alienware 17. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.08 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.