location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrolux Freezer ECM3855 Chest freezer Freestanding 368 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrolux Check ‘Electrolux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Freezer ECM3855
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECM3855
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Electrolux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrolux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:59:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Electrolux Freezer ECM3855 Chest freezer Freestanding 368 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding Chest freezer
  • - 368 L 29 kg/24h 55 h
  • - 41 dB
  • - 292 kWh 140 W
More>>>
Short summary description Electrolux Freezer ECM3855 Chest freezer Freestanding 368 L White:
This short summary of the Electrolux Freezer ECM3855 Chest freezer Freestanding 368 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Electrolux Freezer ECM3855, 368 L, 29 kg/24h, 41 dB, White

Long summary description Electrolux Freezer ECM3855 Chest freezer Freestanding 368 L White:
This is an auto-generated long summary of Electrolux Freezer ECM3855 Chest freezer Freestanding 368 L White based on the first three specs of the first five spec groups.

Electrolux Freezer ECM3855. Freezer net capacity: 368 L, Freezing capacity: 29 kg/24h, Storage time during power failure: 55 h, Noise level: 41 dB. Annual energy consumption: 292 kWh. Product colour: White

Brand Image Product code Product Stock Price from
Electrolux

Electrolux Freezer ECM2655 Chest freezer Freestanding 255 L White
(show image)
ECM2655 Freezer ECM2655 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux Freezer ECM2255 Chest freezer Freestanding 216 L White
(show image)
ECM2255 Freezer ECM2255 0.00
(excl. VAT)
0 (incl. VAT)
Electrolux

Electrolux Freezer ECM1955 Chest freezer Freestanding 184 L White
(show image)
ECM1955 Freezer ECM1955 0.00
(excl. VAT)
0 (incl. VAT)