location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Daewoo FRS-2021IAL side-by-side refrigerator Freestanding 585 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Daewoo Check ‘Daewoo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRS-2021IAL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FRS2021IAL
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Daewoo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Daewoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2023 12:59:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Daewoo FRS-2021IAL side-by-side refrigerator Freestanding 585 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding 585 L Silver
  • - 370 L
  • - 215 L
More>>>
Short summary description Daewoo FRS-2021IAL side-by-side refrigerator Freestanding 585 L Silver:
This short summary of the Daewoo FRS-2021IAL side-by-side refrigerator Freestanding 585 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Daewoo FRS-2021IAL, Freestanding, Silver, LCD, 585 L, 370 L, 215 L

Long summary description Daewoo FRS-2021IAL side-by-side refrigerator Freestanding 585 L Silver:
This is an auto-generated long summary of Daewoo FRS-2021IAL side-by-side refrigerator Freestanding 585 L Silver based on the first three specs of the first five spec groups.

Daewoo FRS-2021IAL. Appliance placement: Freestanding, Product colour: Silver, Built-in display: LCD. Total net capacity: 585 L. Fridge net capacity: 370 L. Freezer net capacity: 215 L. Width: 925 mm, Depth: 816 mm, Height: 1888 mm