location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HD7502/35 coffee maker Drip coffee maker 1.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viva Collection HD7502/35 Coffee maker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7502/35 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103359265 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 21:05:01
The date of the most recent change of this product data-sheet in Icecat.
Philips HD7502/35 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Viva Collection HD7502/35 coffee maker Drip coffee maker 1.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1000 Watt
  • - 1.2-litre capacity
  • - Glass aroma jug
  • - Cable storage
  • - Drip stop
Long product name Philips Viva Collection HD7502/35 coffee maker Drip coffee maker 1.2 L :
The short editorial description of Philips Viva Collection HD7502/35 coffee maker Drip coffee maker 1.2 L

Philips Viva Collection Coffee maker
More>>>
Philips Viva Collection HD7502/35 coffee maker Drip coffee maker 1.2 L:
The official marketing text of Philips Viva Collection HD7502/35 coffee maker Drip coffee maker 1.2 L as supplied by the manufacturer

Today's look timeless taste


Original coffee, effortlessly
Enjoy good coffee with a reliable coffee maker in a smart and compact design for easy storage.

Short summary description Philips Viva Collection HD7502/35 coffee maker Drip coffee maker 1.2 L:
This short summary of the Philips Viva Collection HD7502/35 coffee maker Drip coffee maker 1.2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HD7502/35, Drip coffee maker, 1.2 L, 1000 W, White

Long summary description Philips Viva Collection HD7502/35 coffee maker Drip coffee maker 1.2 L:
This is an auto-generated long summary of Philips Viva Collection HD7502/35 coffee maker Drip coffee maker 1.2 L based on the first three specs of the first five spec groups.

Philips Viva Collection HD7502/35. Product type: Drip coffee maker, Water tank capacity: 1.2 L, Capacity in cups: 10 cups. Power: 1000 W. Product colour: White

1000 Watt
1000 Watt

The pump of your Philips coffee machine will prepare your coffee quickly.

1.2-litre capacity for 2–15 cups
1.2-litre capacity for 2–15 cups

This coffee maker can brew 10 (large)/15 (small) cups of coffee. Maximum 1.2 litres but with a compact design that takes up little space in your kitchen.

Cable storage for easy placement in your kitchen
Cable storage for easy placement in your kitchen

Spare cable can be stored in the cable compartment under the coffee maker. This means that the coffee maker can be positioned nicely in your kitchen.

A drip stop to pour a cup of coffee whenever you like
A drip stop to pour a cup of coffee whenever you like

The drip stop allows you to pour a cup of coffee before the full brewing cycle is finished.

Performance
Capacity in cups *
10 cups
Product type *
Drip coffee maker
Water tank capacity *
1.2 L
Anti-drip function
Yes
Ergonomics
Product colour *
White
Cord storage
Yes
Cord length
88 m
Illuminated on/off switch
Yes
Power
Power *
1000 W
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight
1.65 kg
Other features
Dimensions (WxDxH)
210 x 220 x 310 mm
Brewing time for full capacity
10 min
Coffee temperature after brewing
82 °C
Type
Coffee