location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LW32A33 81,3 cm (32") WXGA Perak 500 cd/m2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LW32A33
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LW-32A33 show
Show alternative article codes used in the online market place
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TV Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:09:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung LW32A33 81,3 cm (32") WXGA Perak 500 cd/m2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 81,3 cm (32") LCD
  • - WXGA 1280 x 768 piksel 16:9
  • - 500 cd/m2 16 md 600:1
  • - 170 W
More>>>
Short summary description Samsung LW32A33 81,3 cm (32") WXGA Perak 500 cd/m2:
This short summary of the Samsung LW32A33 81,3 cm (32") WXGA Perak 500 cd/m2 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LW32A33, 81,3 cm (32"), 1280 x 768 piksel, WXGA, LCD, Perak

Long summary description Samsung LW32A33 81,3 cm (32") WXGA Perak 500 cd/m2:
This is an auto-generated long summary of Samsung LW32A33 81,3 cm (32") WXGA Perak 500 cd/m2 based on the first three specs of the first five spec groups.

Samsung LW32A33. Diagonal layar: 81,3 cm (32"), Resolusi layar: 1280 x 768 piksel, Tipe HD: WXGA, Teknologi tampilan: LCD, Kecerahan layar: 500 cd/m2, Waktu respon: 16 md, Rasio kontras (rata-rata): 600:1, Rasio aspek native: 16:9. Warna produk: Perak

Layar
Diagonal layar *
81,3 cm (32")
Tipe HD *
WXGA
Teknologi tampilan *
LCD
Rasio aspek native *
16:9
Kecerahan layar *
500 cd/m2
Waktu respon
16 md
Rasio kontras (rata-rata) *
600:1
Sudut pandang, horizontal
170°
Sudut pandang, vertikal
170°
Resolusi layar *
1280 x 768 piksel
Audio
Modus keluaran suara
Stereo
Sistem audio
Stereo Reception System NICAM, A2 /Speakers Included
Desain
Warna produk *
Perak
Performa
Teletext
2100 halaman
Daya
Konsumsi daya (rata-rata) *
170 W
Berat dan dimensi
Lebar (tanpa pijakan)
801 mm
Kedalaman (tanpa pijakan)
87 mm
Tinggi (tanpa pijakan)
597 mm
Berat (tanpa pijakan)
23 kg
Fitur lainnya
Layar tampilan
LCD
Port I/O
1 x headphones ( mini-phone stereo 3.5 mm ) - rear 1 x DVI-Digital ( 29 pin DVI ) - rear 1 x audio line-in ( mini-phone stereo 3.5 mm ) - rear 1 x SCART ( 21 PIN SCART ) - rear 1 x SCART (RGB) ( 21 PIN SCART ) - rear 1 x SPDIF input ( TOS Link ) - rear 1 x SPDIF input ( RCA phono ) - rear 1 x composite video/audio input ( RCA phono x 3 ) - rear 1 x S-Video input ( 4 PIN mini-DIN ) - rear 2 x component video input ( RCA phono x 3 ) - rear 2 x audio line-in ( RCA phono x 2 ) - rear 1 x subwoofer output ( RCA phono ) - rear 5 x speakers output ( click-fit x 2 ) - rear 1 x RF input - rear
Pitch piksel
0.537
Pengeras suara
Built-in
Country Distributor
United Kingdom 1 distributor(s)