This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech X-120e speakers 2.0 Wired 2.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-120e speakers 2.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970201-0914
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:12:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two-year limited warranty
Long product name Logitech X-120e speakers 2.0 Wired 2.5 W :
The short editorial description of Logitech X-120e speakers 2.0 Wired 2.5 W

Logitech® X-120e 2.0 5W RMS
More>>>
Logitech X-120e speakers 2.0 Wired 2.5 W:
The official marketing text of Logitech X-120e speakers 2.0 Wired 2.5 W as supplied by the manufacturer

Style, quality, and value—all in one package!

Enjoy distinctive design and impressive sound at an attractive price. From the makers of the award-winning “Z” speakers, Logitech´s X-120e stereo speakers have the sound and features you expect from Logitech. User-friendly controls and an improved acoustic design provide an enhanced audio experience. Distinctively designed and acoustically engineered satellites use a bass port to provide a full, rich sound. Use the combined treble and bass controls to tweak the sound to your preference. The power and volume controls are conveniently placed on the front panel, and a headphone jack is included for private music enjoyment.

Short summary description Logitech X-120e speakers 2.0 Wired 2.5 W:
This short summary of the Logitech X-120e speakers 2.0 Wired 2.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech X-120e speakers 2.0, 2.0 channels, Wired, 2.5 W, 80 - 18000 Hz

Long summary description Logitech X-120e speakers 2.0 Wired 2.5 W:
This is an auto-generated long summary of Logitech X-120e speakers 2.0 Wired 2.5 W based on the first three specs of the first five spec groups.

Logitech X-120e speakers 2.0. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 2.5 W, Frequency range: 80 - 18000 Hz

Loudspeakers
Audio output channels *
2.0 channels
Audio
RMS rated power *
2.5 W
Peak Music Power Output (PMPO)
10 W
Frequency range
80 - 18000 Hz
Signal-to-Noise Ratio (SNR)
75 dB
Amplifier
Amplifier output power
Integrated
Ports & interfaces
Connectivity technology *
Wired
Connector(s)
mini-phone stereo 3.5 mm
Other features
Mac compatibility
Yes
Surround speaker dimensions (WxHxD)
95.2 x 203.2 x 114.3 mm
Speakers
Active