Linksys logo

Linksys AC1200 300 Mbit/s White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97872
Info modified on:
16 Jun 2023, 09:27:31
Short summary description Linksys AC1200 300 Mbit/s White:

Linksys AC1200, 2.4 GHz, 5 GHz, 300 Mbit/s, 128-bit AES, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description Linksys AC1200 300 Mbit/s White:

Linksys AC1200. 2.4 GHz, 5 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 128-bit AES, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.