location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin F7P329BTC00 taulutietokoneen suojakotelo 20,3 cm (8") Folio-kotelo musta

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
F7P329BTC00
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7P329BTC00
Ryhmä:
Protective cases for tablets such as the iPad.
Taulutietokoneen suojakotelot Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 10 Sep 2021 14:46:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin F7P329BTC00 taulutietokoneen suojakotelo 20,3 cm (8") Folio-kotelo musta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio-kotelo 20,3 cm (8") musta
  • - Valmiustila
  • - Naarmuuntumisenkestävä
Enemmän>>>
Short summary description Belkin F7P329BTC00 taulutietokoneen suojakotelo 20,3 cm (8") Folio-kotelo musta:
This short summary of the Belkin F7P329BTC00 taulutietokoneen suojakotelo 20,3 cm (8") Folio-kotelo musta data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin F7P329BTC00, Folio-kotelo, Mikä tahansa tuotemerkki, Galaxy Tab A 8" Galaxy Tab A 8" S Pen Galaxy Tab S2 8" iPad mini 1, 2, 3, 4, 20,3 cm (8")

Long summary description Belkin F7P329BTC00 taulutietokoneen suojakotelo 20,3 cm (8") Folio-kotelo musta:
This is an auto-generated long summary of Belkin F7P329BTC00 taulutietokoneen suojakotelo 20,3 cm (8") Folio-kotelo musta based on the first three specs of the first five spec groups.

Belkin F7P329BTC00. Kotelotyyppi: Folio-kotelo, Tuotemerkin yhteensopivuus: Mikä tahansa tuotemerkki, Yhteensopivuus: Galaxy Tab A 8" Galaxy Tab A 8" S Pen Galaxy Tab S2 8" iPad mini 1, 2, 3, 4, Näytön yhteensopivuuden enimmäiskoko: 20,3 cm (8")