location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire V V3-371-52KL Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 8.1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V3-371-52KL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MPFSM.004
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire V V3-371-52KL Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 8.1 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM
  • - 508 GB HDD+SSD
  • - Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 45 W
  • - Windows 8.1 64-bit
Long product name Acer Aspire V V3-371-52KL Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 8.1 White :
The long product name of Acer Aspire V V3-371-52KL Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 8.1 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U (2.20GHz), 4GB DDR3L SDRAM, 500GB HDD + 8GB SSD, 33.8 cm (13.3") Full HD (1920 x 1080) 16:9, Intel HD 5500, Gigabit Ethernet, WLAN 802.11a/b/g/n/ac, Windows 8.1 64-bit
More>>>
Acer Aspire V V3-371-52KL Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 8.1 White:
The official description of Acer Aspire V V3-371-52KL Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 8.1 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highly productive
Whether you want to tap, type or swipe, these notebooks give you the input options you need to express your ideas more accurately. Packing the latest Intel Core processors, these beauties have the oomph and longevity to power through the toughest tasks all day long on the go.

Advanced wireless
Roam farther and download faster. The Aspire V packs the latest dual antenna wireless technology for up to twice the performance of its predecessor.

Eye-catching style
A premium aluminum top cover imprinted using nanotechnology sets these beauties apart from the rest. With a choice of colors1 you can choose the perfect one to accent the textured metallic finish for a stylish look that garners attention.

Exceptional entertainment
Take your media enjoyment to the next level on the Aspire V Series. Premium Dolby Digital Plus Home Theater surround sound technology and a Full HD display deliver truly cinematic experiences. Get your game on! Play today's latest games with the superior performance of NVIDIA GeForce graphics.

Superior connectivity
It may have a compact design, but it sports all the physical connections you need to share pictures with friends or transfer them to an external drive so you can save even more!

Everlasting memories
The Aspire V packs an M-DISC Ready Drive that can preserve your precious data for centuries on M-DISC media. Students, parents, or anyone with irreplaceable files will appreciate peace of mind knowing that personal information and priceless memories are safe.

Short summary description Acer Aspire V V3-371-52KL Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 8.1 White:
This short summary of the Acer Aspire V V3-371-52KL Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 8.1 White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire V V3-371-52KL, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 508 GB

Long summary description Acer Aspire V V3-371-52KL Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 8.1 White:
This is an auto-generated long summary of Acer Aspire V V3-371-52KL Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 8.1 White based on the first three specs of the first five spec groups.

Acer Aspire V V3-371-52KL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 508 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 04:48:06
Uk has collected 56 expert reviews for Acer Aspire V V3-371-52KL Laptop 33.8 cm (13.3") Full HD Intel® Core™ i5 i5-5200U 4 GB DDR3L-SDRAM 508 GB HDD+SSD Windows 8.1 White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-09-10 04:48:04
The white lid is very subtly textured with patches that shimmer and shine as you move it around. It looks like it's made from quality material even if it actually feels like plastic. With the lid closed, the small ridge between the bottom of the lid and t...
Bottom line The Acer V3-371-380A has a pleasing design and great battery life, but the screen is below average...
60%
digitalversus.com
Updated:
2015-09-10 04:48:04
The Acer Aspire V3 is an ultra-portable 13.3" laptop designed for everyday tasks like word processing, web browsing etc. It's fitted with an Intel Core i3 processor, a matte screen and, most impressive of all, a 240 GB SSD. That's a first for this type of...
Good 240 GB SSD, Matte screen, Battery life, Finish...
Bad Poorquality screen, Underperforming iGPU...
Bottom line The Acer V3 is a good choice for those wanting a lightweight, compact and responsive laptop for basic tasks. We were particularly impressed by the 240 GB SSD, which makes this a very pleasant machine to use. It's just a shame that, like so many of the oth...
60%
notebookcheck.net
Updated:
2015-09-10 04:48:03
Intel launched its new energy-efficient CPU line based on Broadwell architecture at the beginning of this year. Now, a short time later, Acer places its new Aspire V3-371-58DJ subnotebook equipped with the new Intel Core i5 5200U and Intel HD Graphics 550...
Good Battery life, System performance, Matte, Full HD screen, Temperature development, Design, Fan characteristics...
Bad Build, Screen's brightness and contrast, Viewing angle stability, Interface positioning, No maintenance cover, Thin power supply's connector could deform...
Bottom line Acer Aspire V3 in reviewAcer demands just 700 Euros (~$800) for a laptop with a Full HD screen, SSD storage, 8 GB of working memory, and a new Intel Core i5-5200U. We discovered where this price takes its toll right at the beginning. Although an aluminum...
79%
notebookcheck.net
Updated:
2015-09-10 04:48:04
The Aspire V3-371-38ZG is the fourth and newest member of this 13.3 inch Acer laptop series. The previous additions include the Acer Aspire V3-371-55GS , the Acer Aspire V3-331-P982 and the Acer Aspire V3-371-36M2 - all of which gave us a good impression...
Good Very good battery life, Matte FHD screen, Runs quietly, Decent keyboard, Fast SSD...
Bad Dark screen, No maintenance flap...
Bottom line The Acer Aspire V3-371-38ZG offers enough performance for everyday use. The laptop does not heat up too much, and it works quietly most of the time. A fast solid state disk ensures that the system runs quickly and smoothly. The 2.5 SSD can be swapped out...
78%
notebookcheck.net
Updated:
2015-09-10 04:48:05
A few weeks ago, we tested two identically built 13.3-inch laptops dubbed Acer Aspire V3-331-P982 ( Pentium 3556U , HD Graphics (Haswell) ) and Acer Aspire V3-371-36M2 ( Core i3 4030U , HD Graphics 4400 ). Both offer a very good battery life at a relative...
Good Very good battery life, Matte Full HD screen, Quiet operation, Decent keyboard, Swift solid state drive...
Bad Dark, low-contrast screen with bluish cast, No maintenance cover...
Bottom line Acer's Aspire V3-371-55GS leaves us with an overall good impression. The Core i5 processor has more than enough power for routine use. The laptop does not get excessively warm, and it usually runs quietly. This is supplemented by a fast solid-state drive...
79%
about.com
Updated:
2015-09-10 04:48:05
Acer is going for a different look with the Aspire V3-371 by using a mix of white and silver for the design. The primary body of the system is made of white plastics while the back lid of the display uses aluminum to give it a more premium feel...
Good Very Large Hard Drive, Affordable Compared To Full Ultrabooks, Full Ethernet Port...
Bad Lower Resolution Display Without Touch Capabilities, White Keyboard Will Require Frequent Cleaning, Only One USB 3.0 Port...
Bottom line Rather than trying to do something fancy, Acer stuck with the traditional laptop designs and features for the Acer Aspire V3-371. This does help keep the overall cost of the system down and provides it with the impressive one terabyte of sto...
0%