location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Watch 3,81 cm (1.5") OLED Digitală 312 x 390 Pixel Ecran tactil Din oţel inoxidabil Wi-Fi

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Watch
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MJ3V2LL/A
Categorie:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Ceasuri Smart & Ceasuri Sport Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 33958
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 20 Dec 2022 19:01:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple Watch 3,81 cm (1.5") OLED Digitală 312 x 390 Pixel Ecran tactil Din oţel inoxidabil Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ceas smart Digitală Ecran tactil 3,81 cm (1.5") OLED
  • - 312 x 390 Pixel
  • - Rezistent la apă, Rezistent la praf, Rezistent la stropire, Rezistent la apă IPX7
  • - Microfon încorporat Difuzoare încorporate
  • - Rata inimii monitorului Accelerometru Giroscop
  • - Wi-Fi Bluetooth 4.0
  • - Litiu-Ion (Li-Ion) 18 h
Mai mult>>>
Short summary description Apple Watch 3,81 cm (1.5") OLED Digitală 312 x 390 Pixel Ecran tactil Din oţel inoxidabil Wi-Fi:
This short summary of the Apple Watch 3,81 cm (1.5") OLED Digitală 312 x 390 Pixel Ecran tactil Din oţel inoxidabil Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Watch, 3,81 cm (1.5"), OLED, Ecran tactil, 8 Giga Bites, Wi-Fi, 50 g

Long summary description Apple Watch 3,81 cm (1.5") OLED Digitală 312 x 390 Pixel Ecran tactil Din oţel inoxidabil Wi-Fi:
This is an auto-generated long summary of Apple Watch 3,81 cm (1.5") OLED Digitală 312 x 390 Pixel Ecran tactil Din oţel inoxidabil Wi-Fi based on the first three specs of the first five spec groups.

Apple Watch. Diagonala afișajului: 3,81 cm (1.5"), Tehnologie de afișare: OLED, Rezoluţie de afişare: 312 x 390 Pixel, Ecran tactil. Capacitate RAM: 512 Mega bites, Memorie flash: 8 Giga Bites. Wi-Fi. Greutate: 50 g. Material bandă: Fluorelastomer, Culoarea benzii: Alb. Sistem de operare cu condiţia: watchOS 1