location redirect
icecatlive_demo_insert_desc icecatlive_link_integrate_desk
full icecat

IBM eServer BladeCenter BLADECENTER HS20 BLADE 8843-4TY XEON-3.6 EM64T 1GB U320 SCSI server Intel® Xeon® 3.6 GHz DDR2-SDRAM

lang_supp_name:
manufacturer_name_desc
IBM brand_page_link_title
lang_product_family:
family_name_desc
eServer BladeCenter
lang_prod_code:
mpn_desc
X34TYEU
lang_cat_name:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers brand_page_link_title
icecat_product_id:
copy_label
lang_data_sheet_quality: lang_quality_icecat
lang_quality_text_desc
lang_quality_noeditor: lang_noeditor_show
lang_quality_supplier IBM: lang_supplier_show
lang_quality_icecat: lang_icecat_show
lang_product_views: 6621
lang_product_views_hint_part1 total_number_of_users lang_product_views_hint_part2 lang_product_views_hint_part3 total_number_of_free_users lang_product_views_hint_part4.
lang_last_modified: 07 Mar 2024 15:34:52
lang_last_modified_desc
lang_bullet_points IBM eServer BladeCenter BLADECENTER HS20 BLADE 8843-4TY XEON-3.6 EM64T 1GB U320 SCSI server Intel® Xeon® 3.6 GHz DDR2-SDRAM
lang_bullet_points_desc
:
  • - Intel® Xeon® 3.6 GHz
  • - 1 GB DDR2-SDRAM
  • - Blade
garant Three year parts and labour - Onsite Repair.
short_description_name IBM eServer BladeCenter BLADECENTER HS20 BLADE 8843-4TY XEON-3.6 EM64T 1GB U320 SCSI server Intel® Xeon® 3.6 GHz DDR2-SDRAM :
short_description_desc

IBM BLADECENTER HS20 BLADE 8843-4TY XEON-3.6 EM64T 1GB U320 SCSI
lang_more>>>
short_summary_name IBM eServer BladeCenter BLADECENTER HS20 BLADE 8843-4TY XEON-3.6 EM64T 1GB U320 SCSI server Intel® Xeon® 3.6 GHz DDR2-SDRAM:
short_summary_desc

IBM eServer BladeCenter BLADECENTER HS20 BLADE 8843-4TY XEON-3.6 EM64T 1GB U320 SCSI, 3.6 GHz, 1 GB, DDR2-SDRAM, Blade

long_summary_name IBM eServer BladeCenter BLADECENTER HS20 BLADE 8843-4TY XEON-3.6 EM64T 1GB U320 SCSI server Intel® Xeon® 3.6 GHz DDR2-SDRAM:
long_summary_desc

IBM eServer BladeCenter BLADECENTER HS20 BLADE 8843-4TY XEON-3.6 EM64T 1GB U320 SCSI. Processor family: Intel® Xeon®, Processor frequency: 3.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Chassis type: Blade