location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer Xseries 445 4* Xeon MP 3.0GHz 1MB L2 Cache 4GB DVD GLAN 2*73.4GB 15K HS sunucu Yatay (4U) Intel® Xeon® 3 GHz 0,5 GB DDR-SDRAM 1200 W

Marka:
Üreticinin son kullanıcıya kendini tanıttığı ticari marka adı. Bir üreticinin birden fazla marka adı olabilir veya üretici, marka isim haklarını başka bir üreticiye verebilir
IBM Check ‘IBM’ global rank
Ürün ailesi:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Ürün serisi:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Ürün Adı:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xseries 445 4* Xeon MP 3.0GHz 1MB L2 Cache 4GB DVD GLAN 2*73.4GB 15K HS
Ürün kodu:
Her bir ürün için markanın tekil üretici numarasıdır. Eğer ürün özellikleri tamamen aynıysa birden çok üretici kodu tek bir ana kod altında toplanabilir. Yanlış kodları veya lojistik versiyonlar da doğru kod altında bulunabilir.
K04WXEU
Kategori:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Sunucular Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Veri sayfası kalite seviyesi: Icecat tarafından yazılmış/standartlaştırılmıştır
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
Icecat tarafından yazılmış/standartlaştırılmıştır: Bu veri sayfası Icecat editörleri tarafından üretilmiş ve standartlaştırılmıştır.
Ürün görüntülenme sayısı: 6670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Ürün sayfası güncellenme tarihi: 07 Mar 2024 15:34:52
Ürün bilgisinin Icecat'teki son güncellenme tarihi
Bullet Points IBM eServer Xseries 445 4* Xeon MP 3.0GHz 1MB L2 Cache 4GB DVD GLAN 2*73.4GB 15K HS sunucu Yatay (4U) Intel® Xeon® 3 GHz 0,5 GB DDR-SDRAM 1200 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3 GHz
  • - 0,5 GB DDR-SDRAM
  • - DVD-ROM
  • - Yatay (4U) 1200 W
Daha fazla>>>
Kısa özet açıklama IBM eServer Xseries 445 4* Xeon MP 3.0GHz 1MB L2 Cache 4GB DVD GLAN 2*73.4GB 15K HS sunucu Yatay (4U) Intel® Xeon® 3 GHz 0,5 GB DDR-SDRAM 1200 W:
IBM eServer Xseries 445 4* Xeon MP 3.0GHz 1MB L2 Cache 4GB DVD GLAN 2*73.4GB 15K HS sunucu Yatay (4U) Intel® Xeon® 3 GHz 0,5 GB DDR-SDRAM 1200 W ürünün kısa açıklaması otomatik olarak oluşturulmuştur ve ürün başlığı ve en önemli 6 özellikten oluşur.

IBM eServer Xseries 445 4* Xeon MP 3.0GHz 1MB L2 Cache 4GB DVD GLAN 2*73.4GB 15K HS, 3 GHz, 0,5 GB, DDR-SDRAM, DVD-ROM, 1200 W, Yatay (4U)

Uzun özet açıklama IBM eServer Xseries 445 4* Xeon MP 3.0GHz 1MB L2 Cache 4GB DVD GLAN 2*73.4GB 15K HS sunucu Yatay (4U) Intel® Xeon® 3 GHz 0,5 GB DDR-SDRAM 1200 W:
Bu IBM eServer Xseries 445 4* Xeon MP 3.0GHz 1MB L2 Cache 4GB DVD GLAN 2*73.4GB 15K HS sunucu Yatay (4U) Intel® Xeon® 3 GHz 0,5 GB DDR-SDRAM 1200 W ürünün otomatik oluşturulan uzun açıklamasıdır ve her özellik grubunun ilk üç özelliğinden oluşur.

IBM eServer Xseries 445 4* Xeon MP 3.0GHz 1MB L2 Cache 4GB DVD GLAN 2*73.4GB 15K HS. İşlemci ailesi: Intel® Xeon®, İşlemci frekansı: 3 GHz. RAM: 0,5 GB, Dahili hafıza tipi: DDR-SDRAM. Sabit bellek arayüzü: SCSI, Optik sürücüler: DVD-ROM. Güç gereksinimleri: 1200 W. Kasa: Yatay (4U)