location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord server Rack Intel® Xeon® 3 GHz DDR2-SDRAM 585 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
883715G
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM eServer xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord server Rack Intel® Xeon® 3 GHz DDR2-SDRAM 585 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 3 GHz
  • - 1 GB DDR2-SDRAM
  • - DVD-ROM
  • - Rack 585 W
Warranty: Three year parts and labour.
Long product name IBM eServer xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord server Rack Intel® Xeon® 3 GHz DDR2-SDRAM 585 W :
The long product name of IBM eServer xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord server Rack Intel® Xeon® 3 GHz DDR2-SDRAM 585 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord
More>>>
Short summary description IBM eServer xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord server Rack Intel® Xeon® 3 GHz DDR2-SDRAM 585 W:
This short summary of the IBM eServer xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord server Rack Intel® Xeon® 3 GHz DDR2-SDRAM 585 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord, 3 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 585 W, Rack

Long summary description IBM eServer xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord server Rack Intel® Xeon® 3 GHz DDR2-SDRAM 585 W:
This is an auto-generated long summary of IBM eServer xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord server Rack Intel® Xeon® 3 GHz DDR2-SDRAM 585 W based on the first three specs of the first five spec groups.

IBM eServer xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 585 W. Chassis type: Rack

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:25:38
Uk has collected 2 expert reviews for IBM eServer xSeries 336 3.0GHz 2MB L2 1GB o/b HS SCSI exclusief power cord server Rack Intel® Xeon® 3 GHz DDR2-SDRAM 585 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-27 11:25:38
Comparatively pricey, but IBM delivers a quality rack-server package Despite AMDs increasing profile in the server dual-core processing market, IBM has never given it more than a passing nod of recognition: its offerings have extended to nothing more...
83%
pcauthority.com.au
Updated:
2011-11-04 22:01:57
Comparatively pricey, but IBM delivers a quality rack-server package.
83%