location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supersonic PowerX-fit OLED Wristband activity tracker 2.31 cm (0.91")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supersonic Check ‘Supersonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerX-fit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC-62SWBLUE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supersonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2019 15:37:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supersonic PowerX-fit OLED Wristband activity tracker 2.31 cm (0.91")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wristband activity tracker
  • - 2.31 cm (0.91") OLED
  • - Bluetooth 4.0
  • - 80 mAh
Long product name Supersonic PowerX-fit OLED Wristband activity tracker 2.31 cm (0.91") :
The long product name of Supersonic PowerX-fit OLED Wristband activity tracker 2.31 cm (0.91"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fitness Wristband with Bluetooth, Blue
More>>>
Short summary description Supersonic PowerX-fit OLED Wristband activity tracker 2.31 cm (0.91"):
This short summary of the Supersonic PowerX-fit OLED Wristband activity tracker 2.31 cm (0.91") data-sheet is auto-generated and uses the product title and the first six key specs.

Supersonic PowerX-fit, Wristband activity tracker, 2.31 cm (0.91"), OLED, 80 mAh, Blue

Long summary description Supersonic PowerX-fit OLED Wristband activity tracker 2.31 cm (0.91"):
This is an auto-generated long summary of Supersonic PowerX-fit OLED Wristband activity tracker 2.31 cm (0.91") based on the first three specs of the first five spec groups.

Supersonic PowerX-fit. Display type: OLED, Display diagonal: 2.31 cm (0.91"). Device type: Wristband activity tracker, Band colour: Blue. Battery capacity: 80 mAh. Mobile operating systems supported: Android, iOS. Connectivity technology: Wireless