- - Desk DECT telephone Black
- - Answering machine Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
- - Speakerphone 50 entries
- - Caller ID Programmable hot keys
- - Built-in display 4.06 cm (1.6")
- - Nickel-Metal Hydride (NiMH) 550 mAh Talk time: 16 h Standby time: 180 h
1.6", 16h, 1.8m , 180h, GAP, 550 mAh NiMH, AAA, 100 - 240 V
Talk Handsfree
Our clever design gives you great sound reproduction without having to hold the phone to your ear - so you can talk completely handsfree. A true plug & play device with a userfriendly menu, a great chat has never been easier.
Nice and simple
- Easy to read 4.1cm (1.6") graphical display with backlight
- Freestanding handset with a speaker for easy handsfree calls
- Menu in multiple local languages
- Programmable hot keys for quick dial
- Textured back cover for non-slip grip
- Up to 16 hours talk time on a single charge
- Caller ID – so you always know who is calling
Crystal clear sound
- Parametric Equalizer delivers pure and clear sound
- Optimized antenna layout for great reception in any room
- Advanced sound testing & tuning for superb voice quality
Eco-conscious product
- Low radiation and power consumption
Philips D2154B/FR, DECT telephone, Speakerphone, 50 entries, Caller ID, Black
Philips D2154B/FR. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4.06 cm (1.6"). Product colour: Black. Number of handsets included: 4