location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus AMM0601EU stylus pen 3 g Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMM0601EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMM0601EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794014938 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 2 years
Long product name Targus AMM0601EU stylus pen 3 g Black, Blue :
The short editorial description of Targus AMM0601EU stylus pen 3 g Black, Blue

3x Disposable Stylus Pens
More>>>
Targus AMM0601EU stylus pen 3 g Black, Blue:
The official marketing text of Targus AMM0601EU stylus pen 3 g Black, Blue as supplied by the manufacturer

Convenient 2-in-1 disposable Stylus Pens for improved accuracy and keep your screen smudge free. Includes smooth writing blue & black ink pen convenience.

- 3 Pack disposable Stylus Pens with blue and black inks
- Smooth ink pen
- Stylus for easy navigation

Short summary description Targus AMM0601EU stylus pen 3 g Black, Blue:
This short summary of the Targus AMM0601EU stylus pen 3 g Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus AMM0601EU, Black, Blue, 3 g, 3 pc(s)

Long summary description Targus AMM0601EU stylus pen 3 g Black, Blue:
This is an auto-generated long summary of Targus AMM0601EU stylus pen 3 g Black, Blue based on the first three specs of the first five spec groups.

Targus AMM0601EU. Product colour: Black, Blue. Weight: 3 g. Quantity per pack: 3 pc(s)

Features
Product colour *
Black, Blue
Weight & dimensions
Weight
3 g
Packaging data
Quantity per pack
3 pc(s)
Technical details
Colour
Yes
Brand Image Product code Product Stock Price from
Targus AMM01 stylus pen 10 g Black Targus AMM01 stylus pen 10 g Black
(show image)
AMM01EU AMM01 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)