Channel partners
Manufacturers
Partners
More
Country:
Language:
తెలుగు
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 27133087 data-sheets &
28974 brands
– register (free)
స్మార్ట్ ఫోన్ లు
Apple iPhone 5s 10,2 cm (4") సింగిల్ సిమ్ iOS 7 4G 1 GB 64 GB 1570 mAh సిల్వర్
Apple iPhone 5s 10,2 cm (4") సింగిల్ సిమ్ iOS 7 4G 1 GB 64 GB 1570 mAh సిల్వర్
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Apple
Product family:
iPhone
Product series:
5s
Product name:
iPhone 5s
Product code:
ME439RU/A
Category:
స్మార్ట్ ఫోన్ లు
Icecat Product ID:
21714024
Data-sheet quality:
created/standardized by Icecat
Product views:
4552
Info modified on:
07 Mar 2024, 15:34:52
The Story
Specs
Recommended products
Contact details
Reviews
Product Story has not yet been created for this product.
If you are interested in enabling Rich Content for this product, please
contact your Icecat account manager
or
book a Demo
.
Learn more about Product stories.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE