Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical 1600 DPI Black, Silver
- - Right-hand RF Wireless 10 m
- - Scroll type: Wheel Buttons quantity: 5
- - Power source: Batteries
- - 2 AAA
More>>>
Short summary description SVEN RX-340 Wireless mouse Right-hand RF Wireless Optical 1600 DPI:
This short summary of the SVEN RX-340 Wireless mouse Right-hand RF Wireless Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
SVEN RX-340 Wireless, Right-hand, Optical, RF Wireless, 1600 DPI, Black, Silver
Long summary description SVEN RX-340 Wireless mouse Right-hand RF Wireless Optical 1600 DPI:
This is an auto-generated long summary of SVEN RX-340 Wireless mouse Right-hand RF Wireless Optical 1600 DPI based on the first three specs of the first five spec groups.
SVEN RX-340 Wireless. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black, Silver