location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax K-3 + SMC -DA 18-55mm + SMC -DA 50-200mm SLR sada 23,35 MP CMOS 6016 x 4000 px Čierna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K-3 + SMC PENTAX-DA 18-55mm + SMC PENTAX-DA 50-200mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1555100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0027075230477 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digitálne fotoaparáty Check ‘Pentax’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 14:02:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pentax K-3 + SMC -DA 18-55mm + SMC -DA 50-200mm SLR sada 23,35 MP CMOS 6016 x 4000 px Čierna
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SLR sada 23,35 MP CMOS Čierna
  • - Stabilizátor obrazu
  • - TTL
  • - Citlivosť ISO (min): 100 Citlivosť ISO (max): 51200 Rýchlosť uzávierky (min): 1/8000 s Rýchlosť clony (max): 30 s ± 5EV (1/3EV step)
  • - Nahrávanie videa 1920 x 1080 px Full HD
  • - Zabudovaný mikrofón Micro-USB B HDMI
  • - Lithium-ion (Li-ion)
More>>>
Short summary description Pentax K-3 + SMC -DA 18-55mm + SMC -DA 50-200mm SLR sada 23,35 MP CMOS 6016 x 4000 px Čierna:
This short summary of the Pentax K-3 + SMC -DA 18-55mm + SMC -DA 50-200mm SLR sada 23,35 MP CMOS 6016 x 4000 px Čierna data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax K-3 + SMC -DA 18-55mm + SMC -DA 50-200mm, 23,35 MP, 6016 x 4000 px, CMOS, Full HD, 715 g, Čierna

Long summary description Pentax K-3 + SMC -DA 18-55mm + SMC -DA 50-200mm SLR sada 23,35 MP CMOS 6016 x 4000 px Čierna:
This is an auto-generated long summary of Pentax K-3 + SMC -DA 18-55mm + SMC -DA 50-200mm SLR sada 23,35 MP CMOS 6016 x 4000 px Čierna based on the first three specs of the first five spec groups.

Pentax K-3 + SMC -DA 18-55mm + SMC -DA 50-200mm. Typ fotoaparátu: SLR sada, Efektívny počet pixelov: 23,35 MP, Typ senzora: CMOS, Maximálne rozlíšenie obrazu: 6016 x 4000 px. Citlivosť ISO (max): 51200. Rýchlosť uzávierky (min): 1/8000 s. Typ HD rozlíšenia: Full HD, Maximálne rozlíšenie videa: 1920 x 1080 px. Uhlopriečka displeja: 8,13 cm (3.2"). Kamerový hľadáčik: Optický. Hmotnosť: 715 g. Farba: Čierna