location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Headphones V600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headphones V600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDRV600
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Headphones V600:
This short summary of the Sony Headphones V600 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Headphones V600, 5 - 30000 Hz, 260 g, Headphones

Long summary description Sony Headphones V600:
This is an auto-generated long summary of Sony Headphones V600 based on the first three specs of the first five spec groups.

Sony Headphones V600. Product type: Headphones. Headphone frequency: 5 - 30000 Hz. Cable length: 3 m. Weight: 260 g

Performance
Product type *
Headphones
Cable length
3 m
Headphones
Headphone frequency
5 - 30000 Hz
Headphones
Impedance
45 Ω
Headphone sensitivity
106 dB
Weight & dimensions
Weight
260 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:27:30
Uk has collected 1 expert review for Sony Headphones V600 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
onheadphones.com
Updated:
2011-10-04 06:27:30
The studio monitor series headphones with OFC connecting cordMDR-V600 is specifically designed and engineered for super-end auditory functions. A great aura-nomic design is comfortable for the listening ears. An OFC (oxygen free copper) connecting cord...
Bottom line – See More Images and Product Detail on This Product Page...
80%