location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 571G-53238G50Mnks Laptop 39.6 cm (15.6") Intel® Core™ i5 i5-3230M 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
571G-53238G50Mnks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.M7CET.002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712196581626
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 571G-53238G50Mnks Laptop 39.6 cm (15.6") Intel® Core™ i5 i5-3230M 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-3230M 2.6 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1066 MHz 2 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® 710M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 5 h 90 W
  • - Windows 8 64-bit
Warranty: 1 year
Long product name Acer Aspire 571G-53238G50Mnks Laptop 39.6 cm (15.6") Intel® Core™ i5 i5-3230M 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Silver :
The long product name of Acer Aspire 571G-53238G50Mnks Laptop 39.6 cm (15.6") Intel® Core™ i5 i5-3230M 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aspire E1 571G-53238G50Mnks -Intel Core i5-3230M (2.6 GHz), 8GB DDR3, 500GB HDD, 5400 RPM, 15.6" HD LED LCD, 1366 x 768, Gigabit Ethernet, 2x USB 2.0, 1x USB 3.0, HDMI, VGA, WLAN 802.11 b/g/n, 2.5kg, Windows 8 64-bit, Black/Silver
More>>>
Acer Aspire 571G-53238G50Mnks Laptop 39.6 cm (15.6") Intel® Core™ i5 i5-3230M 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Silver:
The official description of Acer Aspire 571G-53238G50Mnks Laptop 39.6 cm (15.6") Intel® Core™ i5 i5-3230M 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do more
With the Aspire E Series, everyday activities like web browsing, communicating and playing videos are effortless with Intel® or AMD processing. NVIDIA® or AMD graphics deliver fine visual detail. Plenty of memory means you can launch applications quickly, and a large hard drive provides more space for your media.

All media
Get an all-access pass to a new digital life with AcerCloud, which shares photos, videos, music and docs among all your devices in seconds! Enjoy media on the CineCrystal™ HD LED-backlit display, or on your giant screen via HDMI®. Plus, an optical drive is ready for all your DVDs.

Connect
Mobile connectivity is always only a hotspot away. Chat face to face wherever you go with the Acer Crystal Eye HD webcam and integrated microphone. Plus, just as Wi-Fi® wireless technology keeps you in touch when you're out and about, Gigabit Ethernet keeps you plugged in when you're at home.

Easy, fun
Its cover is pleasingly glossy, and smart usability features make the Aspire E Series experience simple. A multi-in-1 card reader and USB 2.0 make file transfer a breeze, and a multi-gesture touchpad puts you in control. Acer Backup Manager makes system save and restore a snap, so you have peace of mind.

All the essentials
Get the power and useful features you value with the Aspire E Series. Solid performance, handy multimedia tools and convenient connectivity make daily computing an easy-going pleasure. This notebook's practical yet stylish design comes in 14.0" and 15.6" screen sizes -- pick the model that's just right for you.

Short summary description Acer Aspire 571G-53238G50Mnks Laptop 39.6 cm (15.6") Intel® Core™ i5 i5-3230M 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Silver:
This short summary of the Acer Aspire 571G-53238G50Mnks Laptop 39.6 cm (15.6") Intel® Core™ i5 i5-3230M 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 571G-53238G50Mnks, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Acer Aspire 571G-53238G50Mnks Laptop 39.6 cm (15.6") Intel® Core™ i5 i5-3230M 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Silver:
This is an auto-generated long summary of Acer Aspire 571G-53238G50Mnks Laptop 39.6 cm (15.6") Intel® Core™ i5 i5-3230M 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Silver based on the first three specs of the first five spec groups.

Acer Aspire 571G-53238G50Mnks. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-10-20 03:28:36
Uk has collected 9 expert reviews for Acer Aspire 571G-53238G50Mnks Laptop 39.6 cm (15.6") Intel® Core™ i5 i5-3230M 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Black, Silver and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
techradar.com/au/
Updated:
2014-07-18 01:05:40
These days, buying a budget laptop doesn't always mean compromising everything you need from a computer. For this notebook, unfortunately, compromise rears its ugly head. Acer's Aspire E1-472G-6844, priced at $599.99 (about £350, AU$640), scrimps in a few...
Good Affordable, Attractive design, Great keyboard, HDMIout and 3 USBs...
Bad Poor touchpad & button, Too heavy, Filled with bloatware, Mediocre battery life...
Bottom line The Acer Aspire E1, despite being on the high end of "budget", comes with plenty of caveats. But maybe that's a given, and it's better to focus on what it does right. Unfortunately, when all is taken into account, the Aspire E1 gets splits almost entirely...
50%
techradar.com
Updated:
2014-07-20 01:10:52
These days, buying a budget laptop doesn't always mean compromising everything you need from a computer. For this notebook, unfortunately, compromise rears its ugly head. Acer's Aspire E1-472G-6844, priced at $599.99 (about £350, AU$640), scrimps in a few...
Good Affordable, Attractive design, Great keyboard, HDMI, out and 3 USBs...
Bad Poor touchpad & button, Too heavy, Filled with bloatware, Mediocre battery life...
Bottom line If you were considering the E1 for a budget buy, ask yourself: are these compromises that you can live with? Maybe you'll get used to the touchpad's quirks after a few weeks, and you don't care what Frankie Muniz's ugly face looks like on Netflix, as lon...
50%
notebookcheck.net
Updated:
2013-10-20 03:28:32
A frequent question asked when buying a laptop for around 500 Euros (~$651) is whether an Intel or AMD processor should be installed. In this price range, only few manufacturers offer strong processor from Intel's Core i-range and they are partly energy-e...
Good Low noise and heat emissions, Good battery life, Good processor for this range, Decent speakers, Appealing design...
Bad that is also a bit boring, Spongy keyboard, Moderate screen, Few interfaces, No USB 3.0 or Bluetooth, Wrist rest heats up...
Bottom line Acer's Aspire E1-571G is a solid entry-level device that does not exhibit any major weaknesses. However, it does not feature any highlights like the competition sets in one way or another. Fans of design will be better off with devices from Dell or Sony...
79%
notebookcheck.net
Updated:
2014-09-04 01:09:24
Acer is well known for its vastness of different laptop classes. In this case, the Aspire E5-571G with a dedicated Nvidia GeForce 840M and Intel's i5 4210U CPU provides a compact, overall bundle for just below 700 Euros. A total hard drive capacity of 1 T...
Good Solid laptop for 700 Euros, Overall quiet operating noise, Good touchpad, 24 month manufacturer's warranty, Agreeable temperature development...
Bad Screen's brightness (particularly in battery mode), Contrast, Poor viewing angles, Jumpy noise behavior in idle, Maintainability, Interface diversity USB 3.0...
Bottom line Acer Aspire E5-571G Finally, we will summarize the test of Acer's laptop and unite all previous criteria. For the demanded 700 Euros, we get a laptop equipped for many application scenarios that stands out with pleasing input devices (especially the touc...
79%