location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 8005LMIB PMC-1.8G Intel Pentium Mobile 745 38,1 cm (15") 0,5 GB 80 GB AMD Radeon 9700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Názov produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 8005LMIB PMC-1.8G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4206.118
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 8005LMIB PMC-1.8G Intel Pentium Mobile 745 38,1 cm (15") 0,5 GB 80 GB AMD Radeon 9700
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Pentium Mobile 745 1,8 GHz
  • - 38,1 cm (15") 1400 x 1050 px 4:3
  • - 0,5 GB
  • - 80 GB DVD Super Multi
  • - AMD Radeon 9700
  • - 5,5 h
More>>>
Short summary description Acer TravelMate 8005LMIB PMC-1.8G Intel Pentium Mobile 745 38,1 cm (15") 0,5 GB 80 GB AMD Radeon 9700:
This short summary of the Acer TravelMate 8005LMIB PMC-1.8G Intel Pentium Mobile 745 38,1 cm (15") 0,5 GB 80 GB AMD Radeon 9700 data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 8005LMIB PMC-1.8G, Intel Pentium Mobile, 1,8 GHz, 38,1 cm (15"), 1400 x 1050 px, 0,5 GB, 80 GB

Long summary description Acer TravelMate 8005LMIB PMC-1.8G Intel Pentium Mobile 745 38,1 cm (15") 0,5 GB 80 GB AMD Radeon 9700:
This is an auto-generated long summary of Acer TravelMate 8005LMIB PMC-1.8G Intel Pentium Mobile 745 38,1 cm (15") 0,5 GB 80 GB AMD Radeon 9700 based on the first three specs of the first five spec groups.

Acer TravelMate 8005LMIB PMC-1.8G. Typ procesoru: Intel Pentium Mobile, Model procesoru: 745, Frekvencia procesora: 1,8 GHz. Uhlopriečka displeja: 38,1 cm (15"), Rozlíšenie displeja: 1400 x 1050 px. Vnútorná pamäť: 0,5 GB. Celková kapacita úložiska: 80 GB, Typ optickej jednotky: DVD Super Multi. Model diskrétnej grafickej karty: AMD Radeon 9700. Hmotnosť: 2,88 kg

Obrazovka
Uhlopriečka displeja *
38,1 cm (15")
Rozlíšenie displeja *
1400 x 1050 px
Natívny pomer strán
4:3
Kontrastný pomer (typický)
750:1
Procesor
Výrobca procesoru *
Intel
Typ procesoru *
Intel Pentium Mobile
Model procesoru *
745
Počet jadier procesora
1
Počet vlákien procesora
1
Frekvencia procesora *
1,8 GHz
Vyrovnávacia pamäť procesora
2 MB
Typ vyrovnávacej pamäte procesora
L2
Pätica procesora
Socket 479
Frekvencia zbernice (FSB)
400 MHz
Výrobná technológia
90 nm
Prevádzkové režimy procesora
32-bit
Séria procesorov
Intel Pentium M 700 Series
Kódové označenie procesora
Dothan
Typ zbernice
FSB
FSB parita
No
Thermal Design Power (TDP)
21 W
Tjunction
100 °C
Počet tranzistorov jadra procesora
144 M
Veľkosť jadra procesora
87 mm²
CPU násobič (pomer zbernice/jadro)
18
ECC podporované procesorom
No
Pamäť
Vnútorná pamäť *
0,5 GB
Dátové úložisko
Celková kapacita úložiska *
80 GB
Rýchlosť otáčok pevného disku
4200 ot/min
Typ optickej jednotky *
DVD Super Multi
Grafika
Model diskrétnej grafickej karty *
AMD Radeon 9700
Samostatný grafický adaptér *
Yes
Maximálna kapacita pamäte grafického adaptéra
0,128 GB
Zvuk
Zvukový systém
SoundBlaster-Pro and MS DirectSound-compatible
Početr zabudovaných reproduktorov
2
Optická mechanika
DVD+R rýchlosť
2,4x
DVD+RW rýchlosť
2,4x
DVD-R Rýchlosť
4x
DVD-RW Rýchlosť
2x
Rýchlosť čítania DVD
8x
Rýchlosť čítania CD
24x
Rýchlosť zápisu CD
16x
Rýchlosť prepisu CD
8x
Siete
Vlastnosti siete
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Možnosti pripojenia
Zadné konektory
4 x USB 2.0 1 x Infrared (FIR) 1 x VGA for external monitor 1 x 32bit type II PCMIA CardBus slot 1 x S-video out (NTSC/PAL) 1 x IEEE 1394 port 1 x RJ-11 jack 1 x RJ-45 jack 1 x SmartCard slot 1 x speaker/ headphone/ line-out jack 1 x microphone/ line-in jack 1 x DC-in jack for AC adapter 1 x DVI-Digital port 1 x 4-in-1 card reader 1 x 100-pin port replicator connector
Výkon
Čip základnej dosky
Intel® 855GME
Klávesnica
Typ klávesnice
Acer FineTouch
Softvér
Dodávaný softvér
Norton Anti-Virus, Adobe Reader, Acer Notebook Manager, CyberLink PowerDVD, NTI CD-maker, PlatinumSecret suite
Procesor špeciálne funkcie
Intel® Wireless Display (Intel® WiDi)
No
Technológia Intel® My WiFi (Intel® MWT)
No
Technológia Intel® Anti-Theft (Intel® AT)
No
Technológia Intel® Hyper Threading (Intel® HT Technology)
No
Technológia Intel® Turbo Boost
No
Technológia Enhanced Intel® SpeedStep
Yes
Technológia Intel® Clear Video HD (Intel® CVT HD)
No
Technológia Intel Clear Video
No
Technológia Intel® InTru™ 3D
No
Intel® Insider™
No
Technológia Intel® Quick Sync Video
No
Technológia Intel® Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Technológia Intel® Trusted Execution
No
Intel® Enhanced Halt State
No
Technológia Intel® VT-x with Extended Page Tables (EPT)
No
Intel® Demand Based Switching
No
Technológia Intel® Clear Video pre MID zariadenia (Intel CVT for MID)
No
Intel® 64
No
Execute Disable Bit
Yes
Nečinné stavy
No
Technológia tepelného monitorovania
No
Veľkosť balenia procesora
35 x 35 mm
Dostupné možnosti začlenenia
Yes
Technológia Intel® Virtualization - Directed I/O (VT-d)
No
Technológia Intel® Virtualization (VT-x)
No
Technológia Intel® Dual Display Capable
No
Technológia Intel® FDI
No
Technológia Intel® Rapid Storage
No
Technológia Intel® Fast Memory Access
No
Procesor ARK ID
27591
Nekonfliktný procesor
No
Batérie
Životnosť batérie (max.)
5,5 h
Hmotnosť a rozmery
Hmotnosť *
2,88 kg
Pevný disk
Typ pevného disku
ATA/100
Ďalšie vlastnosti
Možnosti zabezpečenia
-Slot for Kensington lock -BIOS user and supervisor passwords -TravelMate SmartCard solution
Rozmery (š x h x v)
332 x 281 x 36 mm
Displej
LCD
Špeciálne vlastnosti
4-in-1 card reader: supporting Secure Digital, SmartMedia, MultiMediaCard, Memory Stick
Kompatibilné operačné systémy
Microsoft Windows XP Professional
Interný modem
Yes
Rýchlosť modemu
56 Kbit/s