location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery Anti-tamper Label - Laser - L6113 سفید Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Anti-tamper Label - Laser - L6113
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L6113-20
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4004182144350 show
Category:
بر چسب های حرفه ای برای خودتان چاپ کنید.
برچسب چاپگر Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2022 15:07:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery Anti-tamper Label - Laser - L6113 سفید Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Self-adhesive printer label
  • - مستطيل سفید
  • - ماده: پلی استر
  • - تکنولوژی چاپ: لیزر
  • - برچسب ها در هر پک: 960 pcs
More>>>
Short summary description Avery Anti-tamper Label - Laser - L6113 سفید Self-adhesive printer label:
This short summary of the Avery Anti-tamper Label - Laser - L6113 سفید Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

Avery Anti-tamper Label - Laser - L6113, سفید, Self-adhesive printer label, پلی استر, لیزر, Permanent, مستطيل

Long summary description Avery Anti-tamper Label - Laser - L6113 سفید Self-adhesive printer label:
This is an auto-generated long summary of Avery Anti-tamper Label - Laser - L6113 سفید Self-adhesive printer label based on the first three specs of the first five spec groups.

Avery Anti-tamper Label - Laser - L6113. رنگ محصول: سفید, نوع برچسب: Self-adhesive printer label, ماده: پلی استر. Doesn't contain: Chlorine, PVC. Label width: 4,57 cm, Label height: 2,12 cm. برچسب ها در هر پک: 960 pcs, ورق واسط در هر بسته: 20 sheets, Labels per sheet: 48 pcs. اندازه رسانه (1 اسلاید): 45.7 x 21.2 mm

Brand Image Product code Product Stock Price from
Avery

Avery L6041-20 printer label زرد Self-adhesive printer label
(show image)
L6041-20 L6041-20 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery J8169-100 printer label سفید Self-adhesive printer label
(show image)
J8169-100 J8169-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery J8173-100 printer label سفید Self-adhesive printer label
(show image)
J8173-100 J8173-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7651-250 printer label سفید Self-adhesive printer label
(show image)
L7651-250 L7651-250 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7860-20 printer label سفید Self-adhesive printer label
(show image)
L7860-20 L7860-20 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7651Y-100 printer label زرد Self-adhesive printer label
(show image)
L7651Y-100 L7651Y-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7670Y-25 printer label زرد Self-adhesive printer label
(show image)
L7670Y-25 L7670Y-25 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7263Y-25 printer label زرد Self-adhesive printer label
(show image)
L7263Y-25 L7263Y-25 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L6111-20 printer label زرد Self-adhesive printer label
(show image)
L6111-20 L6111-20 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L6105-20 printer label زرد Self-adhesive printer label
(show image)
L6105-20 L6105-20 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)