This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L4200AF TV 106.7 cm (42") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L4200AF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L4200AF
Category TVs
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG L4200AF TV 106.7 cm (42") Black :
The short editorial description of LG L4200AF TV 106.7 cm (42") Black

L4200AF 42" LCDTV 1600x1200 16:9
More>>>
LG L4200AF TV 106.7 cm (42") Black:
The official marketing text of LG L4200AF TV 106.7 cm (42") Black as supplied by the manufacturer

The L4200AF Truly Flat LCD screen delivers razor sharp images. High resolution format produces extremely detailed imagery. LCD technology emits sharp contrast between light and dark images. The monitor renders an incredibly bright picture, even in light-drenched environments. New Super IPS Technology allows for distortion-free viewing from almost any angle.

Short summary description LG L4200AF TV 106.7 cm (42") Black:
This short summary of the LG L4200AF TV 106.7 cm (42") Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG L4200AF, 106.7 cm (42"), 1600 x 1200 pixels, LCD, Black

Long summary description LG L4200AF TV 106.7 cm (42") Black:
This is an auto-generated long summary of LG L4200AF TV 106.7 cm (42") Black based on the first three specs of the first five spec groups.

LG L4200AF. Display diagonal: 106.7 cm (42"), Display resolution: 1600 x 1200 pixels, Display technology: LCD, Display brightness: 600 cd/m², Response time: 12 ms, Contrast ratio (typical): 750:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
600 cd/m²
Response time *
12 ms
Contrast ratio (typical) *
750:1
Viewing angle, vertical
176°
Display resolution *
1600 x 1200 pixels
Design
Product colour *
Black
Power
AC input voltage
110 - 230 V
AC input frequency
50/60 Hz
Weight & dimensions
Width (without stand)
10.6 cm
Depth (without stand)
11.9 cm
Height (without stand)
65.3 cm
Weight (without stand)
30.3 kg
Other features
Pixel pitch
0.681
Horizontal scan range
92
Vertical scan range
85